☰
NCP5220AMNR2
NCP5220AMNR2
Obsolete
Description:  IC REG CTRLR DDR 2OUT 20QFN
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 35760
NCP5220AMNR2 Specification
Specification
Part No
NCP5220AMNR2
Category
PMIC - Special Purpose Regulators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, DDR
Voltage - Input
5V ~ 12V
Number of Outputs
2
Voltage - Output
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-VFDFN Exposed Pad
Supplier Device Package
20-DFN (6x5)
NCP5220AMNR2 PDF Datasheet
NCP5220AMNR2 Related Parts
NCP3218AMNR2G
NCP3218AMNR2G
onsemi
IC REG CTRLR IMVP-6.5 1OUT 48QFN
NCP3218GMNR2G
NCP3218GMNR2G
onsemi
IC REG CTRLR IMVP-6.5 1OUT 48QFN
NCP3218MNR2G
NCP3218MNR2G
onsemi
IC REG CTRLR IMVP-6.5 1OUT 48QFN
NCP4200MNR2G
NCP4200MNR2G
onsemi
IC REG CONV PENTIUM 1OUT 40QFN
NCP4201MNR2G
NCP4201MNR2G
onsemi
IC REG CTRLR VR11 4OUT 48QFN
NCP4206MNR2G
NCP4206MNR2G
onsemi
IC REG CTRLR VR11.1 6OUT 48QFN
NCP4208MNR2G
NCP4208MNR2G
onsemi
IC REG CTRLR VR11.1 8OUT 48QFN
NCP4326DR2
NCP4326DR2
onsemi
IC REG SECONDARY CTR 3OUT 16SOIC
NCP4326DR2G
NCP4326DR2G
onsemi
IC REG SECONDRY CTRL 3OUT 16SOIC
NCP4328ASNT1G
NCP4328ASNT1G
onsemi
IC REG SECONDARY CTRL 1OUT 5TSOP
NCP4328BSNT1G
NCP4328BSNT1G
onsemi
IC REG SECONDARY CTRL 1OUT 6TSOP
NCP4523G1T1
NCP4523G1T1
onsemi
IC REG CONV RF UNIT 3OUT 8SSOP
NCP5220AMNR2 Compare Parts
  • NCP5220AMNR2 vs NCP81278MNTXG
  • NCP5220AMNR2 vs NCP81278DMNTXG
  • NCP5220AMNR2 vs NCP81252MNTXG
  • NCP5220AMNR2 vs NCP81251MNTXG
  • NCP5220AMNR2 vs NCP81250MNTXG
  • NCP5220AMNR2 vs NCP81248MNTXG
  • NCP5220AMNR2 vs NCP81247MNTXG
  • NCP5220AMNR2 vs NCP81246MNTXG
  • NCP5220AMNR2 vs NCP81245MNTXG
  • NCP5220AMNR2 vs NCP81243MNTXG
  • NCP5220AMNR2 vs NCP81242MNTXG
  • NCP5220AMNR2 vs NCP81241MNTXG
  • NCP5220AMNR2 vs NCP81208MNTXG
  • NCP5220AMNR2 vs NCP81205NMNTXG
  • NCP5220AMNR2 vs NCP81205MNTXG
  • NCP5220AMNR2 vs NCP81205FMNTXG
  • NCP5220AMNR2 vs NCP81149MNTXG
  • NCP5220AMNR2 vs NCP81142MNTXG
  • NCP5220AMNR2 vs NCP81141MNTXG
  • NCP5220AMNR2 vs NCP81140MNTXG
  • NCP5220AMNR2 vs NCP81119MNTXG
  • NCP5220AMNR2 vs NCP81111MNVQTXG
  • NCP5220AMNR2 vs NCP81111MNTXG
  • NCP5220AMNR2 vs NCP81111MNI5TXG
  • NCP5220AMNR2 vs NCP81111MNI3TXG
  • NCP5220AMNR2 vs NCP81111MNI2TXG
  • NCP5220AMNR2 vs NCP81111MNI0TXG
  • NCP5220AMNR2 vs NCP81111MNDFTXG
  • NCP5220AMNR2 vs NCP81111MNB0TXG
  • NCP5220AMNR2 vs NCP6251MNR2G
  • NCP5220AMNR2 vs NCP6153MNTWG
  • NCP5220AMNR2 vs NCP6151S52MNR2G
  • NCP5220AMNR2 vs NCP6151NS52MNR2G
  • NCP5220AMNR2 vs NCP6132MNR2G
  • NCP5220AMNR2 vs NCP6132BMNR2G
  • NCP5220AMNR2 vs NCP6132AMNR2G
  • NCP5220AMNR2 vs NCP6132ADMNR2G
  • NCP5220AMNR2 vs NCP6131S52MNR2G
  • NCP5220AMNR2 vs NCP6131NS52MNR2G
  • NCP5220AMNR2 vs NCP5399MNR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery