Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ onsemi NCP5304PG
NCP5304PG
Obsolete
PMIC - Gate Drivers
Description:
IC GATE DRVR HALF-BRIDGE 8DIP
Manufacturer:
onsemi
Datasheet:
NCP5304PG Datasheet
History Price: $1.02000
In Stock: 640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCP5304PG Specification
Specification
Part No
NCP5304PG
Category
PMIC - Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Synchronous
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
10V ~ 20V
Logic Voltage - VIL, VIH
0.8V, 2.3V
Current - Peak Output (Source, Sink)
250mA, 500mA
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
85ns, 35ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
NCP5304PG PDF Datasheet
NCP5304PG Datasheet
Click and Download: NCP5304PG Datasheet
NCP5304PG Related Parts
NCP1053XP136
onsemi
POWER SWITCHING REGULATOR
NCP1392BDR2G
onsemi
IC GATE DRVR HALF-BRIDGE 8SOIC
NCP1392DDR2G
onsemi
IC GATE DRVR HALF-BRIDGE 8SOIC
NCP302055MNTWG
onsemi
IC GATE DRVR HALF BRD/LOW PQFN31
NCP302150MNTWG
onsemi
IC GATE DRVR HI/LOW SIDE PQFN31
NCP302155AMNTWG
onsemi
INT DRIVER AND MOSFET
NCP302155MNTWG
onsemi
IC GATE DRVR HI/LOW SIDE PQFN31
NCP303150DMNTWG
onsemi
IC DRIVER/MOSFET 39PQFN
NCP303150MNTWG
onsemi
IC GATE DRVR HALF BRD/LOW PQFN39
NCP303151AMNTWG
onsemi
50A IMON POWER STAGE DRMOS
NCP303151MNTWG
onsemi
IC GATE DRVR HI/LOW SIDE PQFN39
NCP303152MNTWG
onsemi
INTEGRATED DRIVER & MOSFET
NCP5304PG Compare Parts
NCP5304PG vs NCP81382MNTXG
NCP5304PG vs NCP81381MNTXG
NCP5304PG vs NCP81258MNTBG
NCP5304PG vs NCP81253MNTBG
NCP5304PG vs NCP81253BMNTBG
NCP5304PG vs NCP81168MNTBG
NCP5304PG vs NCP81161MNTWG
NCP5304PG vs NCP81161MNTBG
NCP5304PG vs NCP81158MNTXG
NCP5304PG vs NCP81158DMNTXG
NCP5304PG vs NCP81156MNTBG
NCP5304PG vs NCP81155MNTXG
NCP5304PG vs NCP81152MNTWG
NCP5304PG vs NCP81152MNTWG
NCP5304PG vs NCP81151MNTBG
NCP5304PG vs NCP81151MNTAG
NCP5304PG vs NCP81151BMNTBG
NCP5304PG vs NCP81146MNTBG
NCP5304PG vs NCP81145MNTBG
NCP5304PG vs NCP81080MNTBG
NCP5304PG vs NCP81080DR2G
NCP5304PG vs NCP81075MTTXG
NCP5304PG vs NCP81075MTTXG
NCP5304PG vs NCP81075MNTXG
NCP5304PG vs NCP81075MNTXG
NCP5304PG vs NCP81075DR2G
NCP5304PG vs NCP81074BMNTBG
NCP5304PG vs NCP81074BDR2G
NCP5304PG vs NCP81074AMNTBG
NCP5304PG vs NCP81074ADR2G
NCP5304PG vs NCP81071CZR2G
NCP5304PG vs NCP81071CMNTXG
NCP5304PG vs NCP81071CDR2G
NCP5304PG vs NCP81071BZR2G
NCP5304PG vs NCP81071BMNTXG
NCP5304PG vs NCP81071BDR2G
NCP5304PG vs NCP81071AZR2G
NCP5304PG vs NCP81071AMNTXG
NCP5304PG vs NCP81071ADR2G
NCP5304PG vs NCP81063MNTXG
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.