Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ onsemi NCS2302MUTAG
NCS2302MUTAG
Active
Audio Special Purpose
Description:
IC DETECTION SWITCH 10UQFN
Manufacturer:
onsemi
Datasheet:
NCS2302MUTAG Datasheet
History Price: $0.39000
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCS2302MUTAG Specification
Specification
Part No
NCS2302MUTAG
Category
Audio Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Detection Switch
Applications
Consumer Audio
Number of Channels
1
Interface
-
Voltage - Supply
1.6V ~ 2.8V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
10-UFQFN
Supplier Device Package
10-UQFN (1.4x1.8)
NCS2302MUTAG PDF Datasheet
NCS2302MUTAG Datasheet
Click and Download: NCS2302MUTAG Datasheet
NCS2302MUTAG Compare Parts
NCS2302MUTAG vs NCS2300MUTBG
NCS2302MUTAG vs NCS2300MUTAG
NCS2302MUTAG vs NCS8903DTBR2G
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you