Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi NCV317BD2T
NCV317BD2T
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 1.5A D2PAK-3
Manufacturer:
onsemi
Datasheet:
NCV317BD2T Datasheet
History Price: $0.55000
In Stock: 22560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NCV317BD2T Specification
Specification
Part No
NCV317BD2T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
1.5A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
80dB ~ 65dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK-3
NCV317BD2T PDF Datasheet
NCV317BD2T Datasheet
Click and Download: NCV317BD2T Datasheet
NCV317BD2T Related Parts
NCV1117DT12RKG
onsemi
IC REG LINEAR 12V 1A DPAK
NCV1117DT15RK
onsemi
IC REG LINEAR 1.5V 1A DPAK
NCV1117DT15RKG
onsemi
IC REG LINEAR 1.5V 1A DPAK
NCV1117DT18RK
onsemi
IC REG LINEAR 1.8V 1A DPAK
NCV1117DT18RKG
onsemi
IC REG LINEAR 1.8V 1A DPAK
NCV1117DT18T5
onsemi
IC REG LINEAR 1.8V 1A DPAK
NCV1117DT18T5G
onsemi
IC REG LINEAR 1.8V 1A DPAK
NCV1117DT20RK
onsemi
IC REG LINEAR 2V 1A DPAK
NCV1117DT20RKG
onsemi
IC REG LINEAR 2V 1A DPAK
NCV1117DT25RK
onsemi
IC REG LINEAR 2.5V 1A DPAK
NCV1117DT25RKG
onsemi
IC REG LINEAR 2.5V 1A DPAK
NCV1117DT33T4G
onsemi
LINEAR VOLTAGE REGULATOR, 1 A, H
NCV317BD2T Compare Parts
NCV317BD2T vs NCV8775CDT33RKG
NCV317BD2T vs NCV8775CDS50R4G
NCV317BD2T vs NCV8775CDS33R4G
NCV317BD2T vs NCV8774DT50RKG
NCV317BD2T vs NCV8774DT33RKG
NCV317BD2T vs NCV8774CDT50RKG
NCV317BD2T vs NCV8774CDT33RKG
NCV317BD2T vs NCV8772CDT504RKG
NCV317BD2T vs NCV8772CDT334RKG
NCV317BD2T vs NCV8772CDS334R4G
NCV317BD2T vs NCV87725D7S50R4G
NCV317BD2T vs NCV87722DT50RKG
NCV317BD2T vs NCV87722DT33RKG
NCV317BD2T vs NCV87722D5S33R4G
NCV317BD2T vs NCV87721D5S50R4G
NCV317BD2T vs NCV87706DT50RKG
NCV317BD2T vs NCV87706DS50R4G
NCV317BD2T vs NCV876950D250R2G
NCV317BD2T vs NCV8768CPD50ABR2G
NCV317BD2T vs NCV8768CD50ABR2G
NCV317BD2T vs NCV8768CD33ABR2G
NCV317BD2T vs NCV8768ABD250R2G
NCV317BD2T vs NCV8760CDT501RKG
NCV317BD2T vs NCV8760CDT333RKG
NCV317BD2T vs NCV8760CDT332RKG
NCV317BD2T vs NCV8752BSN33T1G
NCV317BD2T vs NCV8752BSN30T1G
NCV317BD2T vs NCV8752BSN28T1G
NCV317BD2T vs NCV8752BSN18T1G
NCV317BD2T vs NCV8752BMX33TCG
NCV317BD2T vs NCV8752BMX30TCG
NCV317BD2T vs NCV8752BMX28TCG
NCV317BD2T vs NCV8752BMX18TCG
NCV317BD2T vs NCV8752ASN33T1G
NCV317BD2T vs NCV8752ASN30T1G
NCV317BD2T vs NCV8752ASN28T1G
NCV317BD2T vs NCV8752ASN18T1G
NCV317BD2T vs NCV8752AMX33TCG
NCV317BD2T vs NCV8752AMX30TCG
NCV317BD2T vs NCV8752AMX28TCG
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.