☰
NCV451AMNWTBG
NCV451AMNWTBG
Active
Description:  IC PWR SWITCH N-CHANNEL 1:1 6DFN
Manufacturer:  onsemi
History Price: $0.91000
In Stock: 46880
NCV451AMNWTBG Specification
Specification
Part No
NCV451AMNWTBG
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
3.6V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
0.75V ~ 5.25V
Current - Output (Max)
3A
Rds On (Typ)
21mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
6-DFNW (2x2.2)
Package / Case
6-VDFN Exposed Pad
NCV451AMNWTBG PDF Datasheet
NCV451AMNWTBG Related Parts
NCV330MUTBG
NCV330MUTBG
onsemi
IC PWR SWITCH N-CHAN 1:1 4UDFN
NCV380HMUAJAATBG
NCV380HMUAJAATBG
onsemi
IC PWR SWITCH P-CHAN 1:1 6UDFN
NCV380LMU15AATBG
NCV380LMU15AATBG
onsemi
IC PWR SWITCH P-CHAN 1:1 6UDFN
NCV380LMUAJAATBG
NCV380LMUAJAATBG
onsemi
IC PWR SWITCH P-CHAN 1:1 6UDFN
NCV459MNWTBG
NCV459MNWTBG
onsemi
IC PWR SWITCH N-CHAN 1:1 8DFN
NCV47722PAAJR2G
NCV47722PAAJR2G
onsemi
IC PWR SWTCH BIPOLAR 1:1 14TSSOP
NCV47822PAAJR2G
NCV47822PAAJR2G
onsemi
IC PWR SWTCH BIPOLAR 1:1 14TSSOP
NCV47823PAAJR2G
NCV47823PAAJR2G
onsemi
IC PWR SWTCH BIPOLAR 1:2 14TSSOP
NCV68261MTWAITBG
NCV68261MTWAITBG
onsemi
IDEAL DIODE AND HS SWITCH NMOS D
NCV7240ADPR2G
NCV7240ADPR2G
onsemi
IC PWR DRIVER N-CHAN 1:8 24SSOP
NCV7240BDPR2G
NCV7240BDPR2G
onsemi
IC PWR DRIVER N-CHAN 1:8 24SSOP
NCV7240DPR2G
NCV7240DPR2G
onsemi
IC POWER DRIVER 8-CH 24SSOP
NCV451AMNWTBG Description

The onsemi NCV451AMNWTBG is a sophisticated, high-performance voltage regulator tailored for automotive and other high-reliability applications. This device is designed to offer stable and reliable voltage regulation under various operating conditions, ensuring consistent performance for critical electronic systems. Below is an extensive description of the NCV451AMNWTBG, including its key features, specifications, and typical applications.

---

## Key Features

1. High Precision Voltage Regulation:
- Output Voltage Accuracy: The NCV451AMNWTBG delivers precise output voltage regulation, maintaining a stable voltage with minimal deviation. This precision is vital for automotive applications where reliable performance is crucial.

2. Wide Input Voltage Range:
- Input Voltage Range: The regulator supports a broad input voltage range, making it adaptable to various power supply configurations and fluctuations commonly encountered in automotive environments.

3. Low Dropout Voltage:
- Dropout Voltage: Featuring a low dropout voltage, the NCV451AMNWTBG ensures efficient operation with minimal power loss, even when the input voltage is close to the output voltage.

4. Low Quiescent Current:
- Quiescent Current: The device is designed with a low quiescent current, which reduces overall power consumption and enhances battery life, particularly important in battery-powered applications.

5. Thermal Protection:
- Thermal Shutdown: Integrated thermal shutdown protection prevents overheating, ensuring the regulator operates reliably in high-temperature conditions.

6. Overcurrent Protection:
- Current Limiting: The regulator includes current limiting features to protect against overcurrent conditions, safeguarding both the device and the connected loads.

7. Compact Package:
- Package Type: The NCV451AMNWTBG is housed in a small DFN-8 package, which is suitable for space-constrained applications and facilitates integration into compact automotive circuits.

8. Automotive Grade:
- Automotive Qualification: The regulator meets automotive industry standards, ensuring reliable performance under the demanding conditions of automotive environments.

---

## Specifications

1. Electrical Characteristics

- Output Voltage (Vout):
- Nominal Output Voltage: 3.3 V (adjustable options available)
- Output Voltage Tolerance: ±2%

- Input Voltage Range (Vin):
- Operating Input Voltage: 4.0 V to 40 V

- Dropout Voltage (Vdropout):
- Typical Dropout Voltage: 250 mV (at 500 mA load)

- Quiescent Current (Iq):
- Typical Quiescent Current: 30 µA

- Load Regulation:
- Load Regulation: 0.05% (typical, from no load to full load)

- Line Regulation:
- Line Regulation: 0.02%/V (typical, over the input voltage range)

- Output Current (Iout):
- Maximum Output Current: 1.2 A

- Current Limiting:
- Current Limiting Threshold: 1.5 A (typical)

- Thermal Characteristics:
- Thermal Shutdown Temperature: Typically 150°C (with hysteresis)

- Ripple Rejection Ratio:
- Ripple Rejection: 65 dB (typical, at 1 kHz)

- Power Supply Rejection Ratio (PSRR):
- PSRR: 65 dB (typical, at 1 kHz)

2. Package Information

- Package Type: DFN-8
- Package Dimensions:
- Body Size: 3.0 mm x 3.0 mm x 1.0 mm (typical)
- Lead Pitch: 0.5 mm
- Number of Pins: 8

- Package Thermal Resistance:
- θJA (Junction-to-Ambient): Approximately 100°C/W
- θJC (Junction-to-Case): Approximately 30°C/W

3. Electrical Characteristics

- Output Noise:
- Output Noise Voltage: Typically 40 µV (at 10 Hz to 100 kHz)

- Start-Up Time:
- Start-Up Time: Typically 150 µs (to 90% of the nominal output voltage)

4. Environmental Characteristics

- Operating Temperature Range: -40°C to +125°C
- Storage Temperature Range: -55°C to +150°C

---

## Applications

The onsemi NCV451AMNWTBG is designed for use in automotive and other high-reliability applications due to its robust performance and protection features:

1. Automotive Power Management:
- Power Supply for ECUs: Provides stable and reliable power to electronic control units (ECUs) and other critical automotive electronics.
- In-Car Infotainment Systems: Ensures consistent voltage regulation for infotainment systems, enhancing overall performance and reliability.

2. Battery-Powered Devices:
- Battery Management Systems: Ideal for managing power in battery-operated systems, with low quiescent current extending battery life.

3. Industrial Applications:
- Industrial Control Systems: Suitable for industrial control systems and equipment requiring reliable voltage regulation in challenging environments.

4. Consumer Electronics:
- Portable Devices: Effective in portable consumer electronics that require stable power supplies with efficient regulation.

## Conclusion

The onsemi NCV451AMNWTBG is a high-performance voltage regulator designed to meet the rigorous demands of automotive and high-reliability applications. Its precise voltage regulation, wide input range, low dropout voltage, and robust protection features make it an excellent choice for maintaining stable voltage in various challenging environments. For specific design considerations and optimal integration, referring to the manufacturer's datasheet is recommended.
NCV451AMNWTBG Compare Parts
  • NCV451AMNWTBG vs NCV8460ADR2G
  • NCV451AMNWTBG vs NCV8450STT3G
  • NCV451AMNWTBG vs NCV8450ASTT3G
  • NCV451AMNWTBG vs NCV8445DR2G
  • NCV451AMNWTBG vs NCV8440STCT3G
  • NCV451AMNWTBG vs NCV8440STCT1G
  • NCV451AMNWTBG vs NCV84160DR2G
  • NCV451AMNWTBG vs NCV8415STT1G
  • NCV451AMNWTBG vs NCV84140DR2G
  • NCV451AMNWTBG vs NCV8413DTRKG
  • NCV451AMNWTBG vs NCV8412ASTT3G
  • NCV451AMNWTBG vs NCV8412ASTT1G
  • NCV451AMNWTBG vs NCV8412ADDR2G
  • NCV451AMNWTBG vs NCV8411DTRKG
  • NCV451AMNWTBG vs NCV84090DR2G
  • NCV451AMNWTBG vs NCV8408DTRKG
  • NCV451AMNWTBG vs NCV8408DTDRKG
  • NCV451AMNWTBG vs NCV8408DTCRKG
  • NCV451AMNWTBG vs NCV8408BDTRKG
  • NCV451AMNWTBG vs NCV8406STT3G
  • NCV451AMNWTBG vs NCV8406STCT3G
  • NCV451AMNWTBG vs NCV8406STCT1G
  • NCV451AMNWTBG vs NCV8406DTRKG
  • NCV451AMNWTBG vs NCV8406DTDRKG
  • NCV451AMNWTBG vs NCV8406DTCRKG
  • NCV451AMNWTBG vs NCV8406BDTRKG
  • NCV451AMNWTBG vs NCV8406ASTT3G
  • NCV451AMNWTBG vs NCV8406ASTT1G
  • NCV451AMNWTBG vs NCV8406ADTRKG
  • NCV451AMNWTBG vs NCV8405STT3G
  • NCV451AMNWTBG vs NCV8405STT1G
  • NCV451AMNWTBG vs NCV8405STCT3G
  • NCV451AMNWTBG vs NCV8405STCT1G
  • NCV451AMNWTBG vs NCV8405DTDRKG
  • NCV451AMNWTBG vs NCV8405DTCRKG
  • NCV451AMNWTBG vs NCV8405BDTRKG
  • NCV451AMNWTBG vs NCV8405ASTT3G
  • NCV451AMNWTBG vs NCV8405ASTT1G
  • NCV451AMNWTBG vs NCV8405ADTRKG
  • NCV451AMNWTBG vs NCV8403STT1G
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality