☰
NCV494BDR2
NCV494BDR2
Obsolete
Description:  IC REG CTRLR BCK/PSH-PULL 16SOIC
Manufacturer:  onsemi
Datasheet:   NCV494BDR2 Datasheet
History Price: Obsolete
In Stock: 38880
NCV494BDR2 Specification
Specification
Part No
NCV494BDR2
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
SWITCHMODE
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck, Push-Pull
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
Frequency - Switching
40kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Dead Time Control, Frequency Control
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
NCV494BDR2 PDF Datasheet
NCV494BDR2 Related Parts
NCV1034DR2G
NCV1034DR2G
onsemi
HV PWM BUCK CONTROLLER
NCV3011DTBR2G
NCV3011DTBR2G
onsemi
IC REG CTRLR BUCK 14TSSOP
NCV3012DTBR2G
NCV3012DTBR2G
onsemi
IC REG CTRLR BUCK 14TSSOP
NCV3020ADR2G
NCV3020ADR2G
onsemi
IC REG CTRLR BUCK 8SOIC
NCV3020BDR2G
NCV3020BDR2G
onsemi
IC REG CTRLR BUCK 8SOIC
NCV3030ADR2G
NCV3030ADR2G
onsemi
IC REG CTRLR BUCK 8SOIC
NCV3030BDR2G
NCV3030BDR2G
onsemi
NCV3030 - SYNCHRONOUS PWM CONTRO
NCV3030BDR2G
NCV3030BDR2G
onsemi
IC REG CTRLR BUCK 8SOIC
NCV3843BVD1R2G
NCV3843BVD1R2G
onsemi
IC REG CTRLR FLYBACK 8SOIC
NCV3843BVDR2
NCV3843BVDR2
onsemi
IC REG CTRLR FLYBACK 14SOIC
NCV3843BVDR2G
NCV3843BVDR2G
onsemi
IC REG CTRLR FLYBACK 14SOIC
NCV494BDR2G
NCV494BDR2G
onsemi
IC REG CTRLR BCK/PSH-PULL 16SOIC
NCV494BDR2 Compare Parts
  • NCV494BDR2 vs NCV898032D1R2G
  • NCV494BDR2 vs NCV898031D1R2G
  • NCV494BDR2 vs NCV891930MW01R2G
  • NCV494BDR2 vs NCV891930MW01AR2G
  • NCV494BDR2 vs NCV891930MW00R2G
  • NCV494BDR2 vs NCV891930MW00AR2G
  • NCV494BDR2 vs NCV891334MW50R2G
  • NCV494BDR2 vs NCV891334MW33R2G
  • NCV494BDR2 vs NCV891234MW50R2G
  • NCV494BDR2 vs NCV891234MW33R2G
  • NCV494BDR2 vs NCV887801D1R2G
  • NCV494BDR2 vs NCV887740D1R2G
  • NCV494BDR2 vs NCV887720D1R2G
  • NCV494BDR2 vs NCV887711D1R2G
  • NCV494BDR2 vs NCV887701D1R2G
  • NCV494BDR2 vs NCV887700D1R2G
  • NCV494BDR2 vs NCV887601D1R2G
  • NCV494BDR2 vs NCV887600D1R2G
  • NCV494BDR2 vs NCV887302D1R2G
  • NCV494BDR2 vs NCV887301D1R2G
  • NCV494BDR2 vs NCV887300D1R2G
  • NCV494BDR2 vs NCV887200D1R2G
  • NCV494BDR2 vs NCV887200D1R2G
  • NCV494BDR2 vs NCV887105D1R2G
  • NCV494BDR2 vs NCV887104D1R2G
  • NCV494BDR2 vs NCV887103D1R2G
  • NCV494BDR2 vs NCV887102D1R2G
  • NCV494BDR2 vs NCV887101D1R2G
  • NCV494BDR2 vs NCV887100D1R2G
  • NCV494BDR2 vs NCV887001D1R2G
  • NCV494BDR2 vs NCV887000D1R2G
  • NCV494BDR2 vs NCV887000D1R2G
  • NCV494BDR2 vs NCV885301D1R2G
  • NCV494BDR2 vs NCV885300D1R2G
  • NCV494BDR2 vs NCV8852DR2G
  • NCV494BDR2 vs NCV885201D1R2G
  • NCV494BDR2 vs NCV881930MW00R2G
  • NCV494BDR2 vs NCV881930MW00R2G
  • NCV494BDR2 vs NCV881930MW00AR2G
  • NCV494BDR2 vs NCV81599MWTXG
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description