☰
NCV78L05ABDR2G
NCV78L05ABDR2G
Active
Description:  IC REG LINEAR 5V 100MA 8SOIC
Manufacturer:  onsemi
History Price: $0.48000
In Stock: 16000
NCV78L05ABDR2G Specification
Specification
Part No
NCV78L05ABDR2G
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
100mA
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
49dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
NCV78L05ABDR2G PDF Datasheet
NCV78L05ABDR2G Related Parts
NCV1117DT12RKG
NCV1117DT12RKG
onsemi
IC REG LINEAR 12V 1A DPAK
NCV1117DT15RK
NCV1117DT15RK
onsemi
IC REG LINEAR 1.5V 1A DPAK
NCV1117DT15RKG
NCV1117DT15RKG
onsemi
IC REG LINEAR 1.5V 1A DPAK
NCV1117DT18RK
NCV1117DT18RK
onsemi
IC REG LINEAR 1.8V 1A DPAK
NCV1117DT18RKG
NCV1117DT18RKG
onsemi
IC REG LINEAR 1.8V 1A DPAK
NCV1117DT18T5
NCV1117DT18T5
onsemi
IC REG LINEAR 1.8V 1A DPAK
NCV1117DT18T5G
NCV1117DT18T5G
onsemi
IC REG LINEAR 1.8V 1A DPAK
NCV1117DT20RK
NCV1117DT20RK
onsemi
IC REG LINEAR 2V 1A DPAK
NCV1117DT20RKG
NCV1117DT20RKG
onsemi
IC REG LINEAR 2V 1A DPAK
NCV1117DT25RK
NCV1117DT25RK
onsemi
IC REG LINEAR 2.5V 1A DPAK
NCV1117DT25RKG
NCV1117DT25RKG
onsemi
IC REG LINEAR 2.5V 1A DPAK
NCV1117DT33T4G
NCV1117DT33T4G
onsemi
LINEAR VOLTAGE REGULATOR, 1 A, H
NCV78L05ABDR2G Description
Overview
The onsemi NCV78L05ABDR2G is a low dropout (LDO) voltage regulator designed to provide a stable 5 V output voltage with high efficiency and low quiescent current. It is specifically tailored for automotive and industrial applications where robust performance under harsh conditions is required. The device delivers a regulated output voltage suitable for powering microcontrollers, sensors, and other digital and analog circuits.

Regulation and Performance
This regulator provides a fixed 5 V output voltage with a typical accuracy of ±2% over the entire operating temperature range. Its low dropout voltage, typically around 250 mV at full load (up to 150 mA), ensures efficient operation even when the input voltage is only slightly higher than the output voltage. The low dropout characteristic reduces power dissipation and improves battery life in portable and automotive applications.

Input Voltage Range
The NCV78L05ABDR2G supports a wide input voltage range from 7 V to 40 V, accommodating the voltage fluctuations commonly encountered in automotive electrical systems, including load dump and cold crank conditions. This wide input range enhances system reliability and protects downstream electronics.

Current and Thermal Characteristics
It can deliver a continuous output current of up to 150 mA, suitable for powering small to medium loads. The device includes internal thermal shutdown and current limiting features to protect against overheating and short circuits, ensuring robust and safe operation under fault conditions.

Noise and Ripple Rejection
The regulator offers excellent power supply ripple rejection (PSRR), typically 60 dB at 1 kHz, providing a clean and stable output voltage that minimizes noise in sensitive analog and digital circuits. Its low output noise voltage further benefits noise-sensitive applications.

Package and Mounting
The NCV78L05ABDR2G is supplied in a compact SOT-223 package, which provides good thermal dissipation due to its exposed pad and allows for easy surface-mount assembly on printed circuit boards. The package supports efficient heat transfer and mechanical stability in automotive environments.

Reliability and Automotive Compliance
Designed to meet stringent automotive standards, this device operates reliably across an extended temperature range of -40°C to +125°C. It is AEC-Q100 qualified, making it suitable for use in automotive power systems, engine control units, infotainment systems, and other demanding applications.

Key Specifications

* Output Voltage (V\_OUT): 5 V fixed
* Input Voltage Range (V\_IN): 7 V to 40 V
* Output Current (I\_OUT): Up to 150 mA
* Dropout Voltage: Typically 250 mV at 150 mA load
* Line Regulation: ±0.5% (typical)
* Load Regulation: ±5% (typical)
* Quiescent Current: Approximately 2.8 mA
* Power Supply Ripple Rejection (PSRR): 60 dB at 1 kHz
* Operating Temperature Range: -40°C to +125°C
* Package: SOT-223 surface-mount
* Protections: Overcurrent limit, thermal shutdown

Applications

* Automotive electronic modules
* Battery-powered systems
* Industrial control systems
* Sensors and instrumentation power supply
* Consumer electronics requiring regulated 5 V supply

The onsemi NCV78L05ABDR2G is a robust, automotive-grade LDO regulator that provides efficient and stable 5 V power supply with excellent protection features and noise performance. Its wide input voltage range and compact package make it an ideal solution for various demanding applications requiring reliable voltage regulation under challenging conditions.
NCV78L05ABDR2G Compare Parts
  • NCV78L05ABDR2G vs NCV8775CDT33RKG
  • NCV78L05ABDR2G vs NCV8775CDS50R4G
  • NCV78L05ABDR2G vs NCV8775CDS33R4G
  • NCV78L05ABDR2G vs NCV8774DT50RKG
  • NCV78L05ABDR2G vs NCV8774DT33RKG
  • NCV78L05ABDR2G vs NCV8774CDT50RKG
  • NCV78L05ABDR2G vs NCV8774CDT33RKG
  • NCV78L05ABDR2G vs NCV8772CDT504RKG
  • NCV78L05ABDR2G vs NCV8772CDT334RKG
  • NCV78L05ABDR2G vs NCV8772CDS334R4G
  • NCV78L05ABDR2G vs NCV87725D7S50R4G
  • NCV78L05ABDR2G vs NCV87722DT50RKG
  • NCV78L05ABDR2G vs NCV87722DT33RKG
  • NCV78L05ABDR2G vs NCV87722D5S33R4G
  • NCV78L05ABDR2G vs NCV87721D5S50R4G
  • NCV78L05ABDR2G vs NCV87706DT50RKG
  • NCV78L05ABDR2G vs NCV87706DS50R4G
  • NCV78L05ABDR2G vs NCV876950D250R2G
  • NCV78L05ABDR2G vs NCV8768CPD50ABR2G
  • NCV78L05ABDR2G vs NCV8768CD50ABR2G
  • NCV78L05ABDR2G vs NCV8768CD33ABR2G
  • NCV78L05ABDR2G vs NCV8768ABD250R2G
  • NCV78L05ABDR2G vs NCV8760CDT501RKG
  • NCV78L05ABDR2G vs NCV8760CDT333RKG
  • NCV78L05ABDR2G vs NCV8760CDT332RKG
  • NCV78L05ABDR2G vs NCV8752BSN33T1G
  • NCV78L05ABDR2G vs NCV8752BSN30T1G
  • NCV78L05ABDR2G vs NCV8752BSN28T1G
  • NCV78L05ABDR2G vs NCV8752BSN18T1G
  • NCV78L05ABDR2G vs NCV8752BMX33TCG
  • NCV78L05ABDR2G vs NCV8752BMX30TCG
  • NCV78L05ABDR2G vs NCV8752BMX28TCG
  • NCV78L05ABDR2G vs NCV8752BMX18TCG
  • NCV78L05ABDR2G vs NCV8752ASN33T1G
  • NCV78L05ABDR2G vs NCV8752ASN30T1G
  • NCV78L05ABDR2G vs NCV8752ASN28T1G
  • NCV78L05ABDR2G vs NCV8752ASN18T1G
  • NCV78L05ABDR2G vs NCV8752AMX33TCG
  • NCV78L05ABDR2G vs NCV8752AMX30TCG
  • NCV78L05ABDR2G vs NCV8752AMX28TCG
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.