Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi NLU1G86MUTCG
NLU1G86MUTCG
Obsolete
Logic - Gates and Inverters
Description:
IC GATE XOR 1CH 2-INP 6UDFN
Manufacturer:
onsemi
Datasheet:
NLU1G86MUTCG Datasheet
History Price: $0.18000
In Stock: 46560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NLU1G86MUTCG Specification
Specification
Part No
NLU1G86MUTCG
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
MiniGate
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
XOR (Exclusive OR)
Number of Circuits
1
Number of Inputs
2
Features
-
Voltage - Supply
1.65V ~ 5.5V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
8mA, 8mA
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
8.8ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
6-UDFN (1.2x1)
Package / Case
6-UFDFN
NLU1G86MUTCG PDF Datasheet
NLU1G86MUTCG Datasheet
Click and Download: NLU1G86MUTCG Datasheet
NLU1G86MUTCG Related Parts
NLU1G00AMUTCG
onsemi
IC GATE NAND 1CH 2-INP 6UDFN
NLU1G00AMX1TCG
onsemi
IC GATE NAND 1CH 2-INP 6ULLGA
NLU1G00BMX1TCG
onsemi
IC GATE NAND 1CH 2-INP 6ULLGA
NLU1G00CMX1TCG
onsemi
IC GATE NAND 1CH 2-INP 6ULLGA
NLU1G04AMUTCG
onsemi
IC INVERTER 1CH 1-INP 6UDFN
NLU1G04AMX1TCG
onsemi
IC INVERTER 1CH 1-INP 6ULLGA
NLU1G04BMX1TCG
onsemi
IC INVERTER 1CH 1-INP 6ULLGA
NLU1G04CMUTCG
onsemi
IC INVERTER 1CH 1-INP 6UDFN
NLU1G04CMX1TCG
onsemi
IC INVERTER 1CH 1-INP 6ULLGA
NLU1G04MUTCG
onsemi
IC INVERTER 1CH 1-INP 6UDFN
NLU1G08AMUTCG
onsemi
IC GATE AND 1CH 2-INP 6UDFN
NLU1G08AMX1TCG
onsemi
IC GATE AND 1CH 2-INP 6ULLGA
NLU1G86MUTCG Compare Parts
NLU1G86MUTCG vs NLU3G14MUTAG
NLU1G86MUTCG vs NLU3G14CMX1TCG
NLU1G86MUTCG vs NLU3G14BMX1TCG
NLU1G86MUTCG vs NLU3G14AMX1TCG
NLU1G86MUTCG vs NLU2GU04MUTCG
NLU1G86MUTCG vs NLU2GU04CMX1TCG
NLU1G86MUTCG vs NLU2GU04BMX1TCG
NLU1G86MUTCG vs NLU2GU04AMX1TCG
NLU1G86MUTCG vs NLU2G14MUTCG
NLU1G86MUTCG vs NLU2G14CMX1TCG
NLU1G86MUTCG vs NLU2G14BMX1TCG
NLU1G86MUTCG vs NLU2G14AMX1TCG
NLU1G86MUTCG vs NLU2G06MUTCG
NLU1G86MUTCG vs NLU2G06CMX1TCG
NLU1G86MUTCG vs NLU2G06BMX1TCG
NLU1G86MUTCG vs NLU2G06AMX1TCG
NLU1G86MUTCG vs NLU2G04MUTCG
NLU1G86MUTCG vs NLU2G04CMX1TCG
NLU1G86MUTCG vs NLU2G04CMUTCG
NLU1G86MUTCG vs NLU2G04BMX1TCG
NLU1G86MUTCG vs NLU2G04AMX1TCG
NLU1G86MUTCG vs NLU2G04AMUTCG
NLU1G86MUTCG vs NLU1GU04MUTCG
NLU1G86MUTCG vs NLU1GU04CMX1TCG
NLU1G86MUTCG vs NLU1GU04CMUTCG
NLU1G86MUTCG vs NLU1GU04BMX1TCG
NLU1G86MUTCG vs NLU1GU04AMX1TCG
NLU1G86MUTCG vs NLU1GU04AMUTCG
NLU1G86MUTCG vs NLU1GT86MUTCG
NLU1G86MUTCG vs NLU1GT86CMX1TCG
NLU1G86MUTCG vs NLU1GT86BMX1TCG
NLU1G86MUTCG vs NLU1GT86AMX1TCG
NLU1G86MUTCG vs NLU1GT32MUTCG
NLU1G86MUTCG vs NLU1GT32CMX1TCG
NLU1G86MUTCG vs NLU1GT32BMX1TCG
NLU1G86MUTCG vs NLU1GT32AMX1TCG
NLU1G86MUTCG vs NLU1GT32AMUTCG
NLU1G86MUTCG vs NLU1GT14MUTCG
NLU1G86MUTCG vs NLU1GT14CMX1TCG
NLU1G86MUTCG vs NLU1GT14BMX1TCG
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller