NLVHC4538ADTR2G
NLVHC4538ADTR2G
Obsolete
Description:  IC MULTIVIBRATOR 16TSSOP
Manufacturer:  onsemi
History Price: $0.20000
In Stock: 29200
NLVHC4538ADTR2G Specification
Specification
Part No
NLVHC4538ADTR2G
Category
Logic - Multivibrators
Manufacturer
onsemi
Series
NLV
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
-
Propagation Delay
-
Current - Output High, Low
-
Voltage - Supply
3 V ~ 6 V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
NLVHC4538ADTR2G PDF Datasheet
NLVHC4538ADTR2G Related Parts
NLV14528BDR2G
NLV14528BDR2G
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
NLV14538BDG
NLV14538BDG
onsemi
IC MULTIVIBRATOR 95NS 16SOIC
NLV14538BDR2G
NLV14538BDR2G
onsemi
IC MULTIVIBRATOR 95NS 16SOIC
NLV14538BDTR2G
NLV14538BDTR2G
onsemi
IC MULTIVIBRATOR 95NS 16TSSOP
NLV14538BDWG
NLV14538BDWG
onsemi
IC MULTIVIBRATOR 95NS 16SOIC
NLV14538BDWR2G
NLV14538BDWR2G
onsemi
IC MULTIVIBRATOR 95NS 16SOIC
NLV74HC4538ADR2G
NLV74HC4538ADR2G
onsemi
IC MULTIVIBRATOR 30NS 16SOIC
NLVHC4538ADR2
NLVHC4538ADR2
onsemi
IC MULTIVIBRATOR 16SOIC
NLVHC4538ADR2G
NLVHC4538ADR2G
onsemi
IC MULTIVIBRATOR 16SOIC
NLVHC4538ADTR2
NLVHC4538ADTR2
onsemi
IC MULTIVIBRATOR 16TSSOP
NLV14538BFELG
NLV14538BFELG
onsemi
DUAL PRECISION MONOSTABLE
NLVHC4538ADTR2G Compare Parts
  • NLVHC4538ADTR2G vs NLVHC4538ADR2G
  • NLVHC4538ADTR2G vs NLVHC4538ADR2
  • NLVHC4538ADTR2G vs NLV74HC4538ADR2G
  • NLVHC4538ADTR2G vs NLV14538BDWR2G
  • NLVHC4538ADTR2G vs NLV14538BDWG
  • NLVHC4538ADTR2G vs NLV14538BDTR2G
  • NLVHC4538ADTR2G vs NLV14538BDR2G
  • NLVHC4538ADTR2G vs NLV14538BDG
  • NLVHC4538ADTR2G vs NLV14528BDR2G
  • NLVHC4538ADTR2G vs NLV14538BFELG
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!