Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi NLX2G86MUTCG
NLX2G86MUTCG
Active
Logic - Gates and Inverters
Description:
IC GATE XOR 2CH 2-INP 8UQFN
Manufacturer:
onsemi
Datasheet:
NLX2G86MUTCG Datasheet
History Price: $0.83000
In Stock: 7840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NLX2G86MUTCG Specification
Specification
Part No
NLX2G86MUTCG
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
XOR (Exclusive OR)
Number of Circuits
2
Number of Inputs
2
Features
-
Voltage - Supply
1.65V ~ 5.5V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
32mA, 32mA
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
4.2ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
8-UQFN (1.6x1.6)
Package / Case
8-UFQFN
NLX2G86MUTCG PDF Datasheet
NLX2G86MUTCG Datasheet
Click and Download: NLX2G86MUTCG Datasheet
NLX2G86MUTCG Related Parts
NLX1G10AMX1TCG
onsemi
IC GATE NAND 1CH 3-INP 6ULLGA
NLX1G10BMX1TCG
onsemi
IC GATE NAND 1CH 3-INP 6ULLGA
NLX1G10CMX1TCG
onsemi
IC GATE NAND 1CH 3-INP 6ULLGA
NLX1G11AMUTCG
onsemi
IC GATE AND 1CH 3-INP 6UDFN
NLX1G11AMX1TCG
onsemi
IC GATE AND 1CH 3-INP 6ULLGA
NLX1G11BMX1TCG
onsemi
IC GATE AND 1CH 3-INP 6ULLGA
NLX1G11CMUTCG
onsemi
NLX1G11 - 3-INPUT AND GATE
NLX1G11CMUTCG
onsemi
IC GATE AND 1CH 3-INP 6UDFN
NLX1G11CMX1TCG
onsemi
IC GATE AND 1CH 3-INP 6ULLGA
NLX1G332AMUTCG
onsemi
IC GATE OR 1CH 3-INP 6UDFN
NLX1G332AMX1TCG
onsemi
IC GATE OR 1CH 3-INP 6ULLGA
NLX1G332BMX1TCG
onsemi
IC GATE OR 1CH 3-INP 6ULLGA
NLX2G86MUTCG Compare Parts
NLX2G86MUTCG vs NLX3G14CMX1TCG
NLX2G86MUTCG vs NLX3G14BMX1TCG
NLX2G86MUTCG vs NLX3G14AMX1TCG
NLX2G86MUTCG vs NLX2GU04CMX1TCG
NLX2G86MUTCG vs NLX2GU04BMX1TCG
NLX2G86MUTCG vs NLX2GU04AMX1TCG
NLX2G86MUTCG vs NLX2G32CMX1TCG
NLX2G86MUTCG vs NLX2G32BMX1TCG
NLX2G86MUTCG vs NLX2G32AMX1TCG
NLX2G86MUTCG vs NLX2G14CMX1TCG
NLX2G86MUTCG vs NLX2G14CMUTCG
NLX2G86MUTCG vs NLX2G14BMX1TCG
NLX2G86MUTCG vs NLX2G14AMX1TCG
NLX2G86MUTCG vs NLX2G14AMUTCG
NLX2G86MUTCG vs NLX2G08MUTCG
NLX2G86MUTCG vs NLX2G08DMUTCG
NLX2G86MUTCG vs NLX2G08CMX1TCG
NLX2G86MUTCG vs NLX2G08BMX1TCG
NLX2G86MUTCG vs NLX2G08AMX1TCG
NLX2G86MUTCG vs NLX2G06CMX1TCG
NLX2G86MUTCG vs NLX2G06CMUTCG
NLX2G86MUTCG vs NLX2G06BMX1TCG
NLX2G86MUTCG vs NLX2G06AMX1TCG
NLX2G86MUTCG vs NLX2G06AMUTCG
NLX2G86MUTCG vs NLX2G04CMX1TCG
NLX2G86MUTCG vs NLX2G04CMUTCG
NLX2G86MUTCG vs NLX2G04BMX1TCG
NLX2G86MUTCG vs NLX2G04AMX1TCG
NLX2G86MUTCG vs NLX2G04AMUTCG
NLX2G86MUTCG vs NLX2G02CMX1TCG
NLX2G86MUTCG vs NLX2G02BMX1TCG
NLX2G86MUTCG vs NLX2G02AMX1TCG
NLX2G86MUTCG vs NLX2G00CMX1TCG
NLX2G86MUTCG vs NLX2G00BMX1TCG
NLX2G86MUTCG vs NLX2G00AMX1TCG
NLX2G86MUTCG vs NLX1G332CMX1TCG
NLX2G86MUTCG vs NLX1G332CMUTCG
NLX2G86MUTCG vs NLX1G332CMUTCG
NLX2G86MUTCG vs NLX1G332BMX1TCG
NLX2G86MUTCG vs NLX1G332AMX1TCG
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund