☰
NMC27C32BQ200
NMC27C32BQ200
Obsolete
Description:  IC EPROM 32KBIT PARALLEL 24DIP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 17120
NMC27C32BQ200 Specification
Specification
Part No
NMC27C32BQ200
Category
Memory
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EPROM
Technology
EPROM - UV
Memory Size
32Kbit
Memory Organization
4K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
200 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
24-DIP (0.600", 15.24mm) Window
Supplier Device Package
24-DIP
NMC27C32BQ200 PDF Datasheet
NMC27C32BQ200 Related Parts
NMC2148HJ-2
NMC2148HJ-2
National Semiconductor
STANDARD SRAM, 1KX4
NMC27C16BQ200
NMC27C16BQ200
onsemi
IC EPROM 16KBIT PARALLEL 24DIP
NMC27C16BQE150
NMC27C16BQE150
onsemi
IC EPROM 16KBIT PARALLEL 24DIP
NMC27C256BN150
NMC27C256BN150
National Semiconductor
OTP ROM, 32KX8, 150NS PDIP28
NMC27C32BQE200
NMC27C32BQE200
onsemi
IC EPROM 32KBIT PARALLEL 24DIP
NMC27C64N150
NMC27C64N150
onsemi
IC EPROM 64KBIT PARALLEL 28DIP
NMC27C64N200
NMC27C64N200
onsemi
IC EPROM 64KBIT PARALLEL 28DIP
NMC27C64Q150
NMC27C64Q150
onsemi
IC EPROM 64KBIT PARALLEL 28CDIP
NMC27C64Q200
NMC27C64Q200
onsemi
IC EPROM 64KBIT PARALLEL 28CDIP
NMC27C64QE150
NMC27C64QE150
onsemi
IC EPROM 64KBIT PARALLEL 28CDIP
NMC27C64QE200
NMC27C64QE200
onsemi
IC EPROM 64KBIT PARALLEL 28CDIP
NMC2147HF-3-MIL
NMC2147HF-3-MIL
National Semiconductor
STANDARD SRAM, 4KX1, 55NS
NMC27C32BQ200 Compare Parts
  • NMC27C32BQ200 vs NMC27C64QE150
  • NMC27C32BQ200 vs NMC27C64Q200
  • NMC27C32BQ200 vs NMC27C64Q150
  • NMC27C32BQ200 vs NMC27C64N200
  • NMC27C32BQ200 vs NMC27C64N150
  • NMC27C32BQ200 vs NMC27C32BQE200
  • NMC27C32BQ200 vs NMC27C256BN150
  • NMC27C32BQ200 vs NMC27C16BQE150
  • NMC27C32BQ200 vs NMC27C16BQ200
  • NMC27C32BQ200 vs NMC2148HJ-2
  • NMC27C32BQ200 vs NMC87C257VE200
  • NMC27C32BQ200 vs NMC87C257VE150
  • NMC27C32BQ200 vs NMC87C257V200
  • NMC27C32BQ200 vs NMC87C257V150
  • NMC27C32BQ200 vs NMC2147HF-3-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!