☰
NMF3000FCT1G
NMF3000FCT1G
Obsolete
Description:  IC LINE FLTR AUDIO/ESD 9FLIPCHIP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 28200
NMF3000FCT1G Specification
Specification
Part No
NMF3000FCT1G
Category
Interface - Filters - Active
Manufacturer
onsemi
Series
-
Packaging
Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
Low Pass
Frequency - Cutoff or Center
-
Number of Filters
2
Filter Order
-
Voltage - Supply
5V
Mounting Type
Surface Mount
Package / Case
9-WFBGA, FCBGA
Supplier Device Package
9-FlipChip (1.5x1.5)
NMF3000FCT1G PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!