☰
PACUSB-U2R
PACUSB-U2R
Obsolete
Description:  IC USB TERMINATOR 1CHAN SC70-6
Manufacturer:  onsemi
Datasheet:   PACUSB-U2R Datasheet
History Price: Obsolete
In Stock: 10000
PACUSB-U2R Specification
Specification
Part No
PACUSB-U2R
Category
Interface - Signal Terminators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
USB
Number of Terminations
1
Voltage - Supply
3.3V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
Supplier Device Package
SC-70-6
PACUSB-U2R PDF Datasheet
PACUSB-U2R Related Parts
PACUSB-D1Y5R
PACUSB-D1Y5R
onsemi
IC USB TERMINATOR 1CHAN SOT23-5
PACUSB-D1YB5R
PACUSB-D1YB5R
onsemi
IC USB TERMINATOR 1CHAN SC70-6
PACUSB-D2YB5R
PACUSB-D2YB5R
onsemi
IC USB TERMINATOR 1CHAN SC70-6
PACUSB-U1R
PACUSB-U1R
onsemi
IC USB TERMINATOR 1CHAN SC70-6
PACUSB-U2Y6R
PACUSB-U2Y6R
onsemi
IC USB TERMINATOR 1CHAN SOT23-6
PACUSB-U3R
PACUSB-U3R
onsemi
IC USB TERMINATOR 1CHAN SC70-6
PACUSB-U3Y6R
PACUSB-U3Y6R
onsemi
IC USB TERMINATOR 1CHAN SOT23-6
PACUSBVB-D1Y6R
PACUSBVB-D1Y6R
onsemi
IC USB TERMINATOR 1CHAN SOT23-6
PACUSB-U2R Compare Parts
  • PACUSB-U2R vs PACUSB-U3Y6R
  • PACUSB-U2R vs PACUSB-U3R
  • PACUSB-U2R vs PACUSB-U2Y6R
  • PACUSB-U2R vs PACUSB-U1R
  • PACUSB-U2R vs PACUSB-D2YB5R
  • PACUSB-U2R vs PACUSB-D1YB5R
  • PACUSB-U2R vs PACUSB-D1Y5R
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend