☰
PCA9655EDTR2G
PCA9655EDTR2G
Active
Description:  IC XPND 100KHZ I2C SMBUS 24TSSOP
Manufacturer:  onsemi
History Price: $3.21000
In Stock: 10680
PCA9655EDTR2G Specification
Specification
Part No
PCA9655EDTR2G
Category
Interface - I/O Expanders
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
16
Interface
I2C, SMBus
Interrupt Output
Yes
Features
POR
Output Type
Push-Pull
Current - Output Source/Sink
42mA
Clock Frequency
100 kHz
Voltage - Supply
1.65V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
PCA9655EDTR2G PDF Datasheet
PCA9655EDTR2G Related Parts
PCA6107DW
PCA6107DW
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 18SOIC
PCA6107DWR
PCA6107DWR
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 18SOIC
PCA6408ABSHP
PCA6408ABSHP
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 16HVQFN
PCA6408AHKX
PCA6408AHKX
NXP Semiconductors
IC XPNDR 400KHZ I2C SMBUS 16XQFN
PCA6408APW,118
PCA6408APW,118
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 16TSSOP
PCA6416AEVJ
PCA6416AEVJ
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24VFBGA
PCA6416AHF,128
PCA6416AHF,128
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24HWQFN
PCA6416APW,118
PCA6416APW,118
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24TSSOP
PCA8574AD,512
PCA8574AD,512
NXP Semiconductors
IC XPNDR 400KHZ I2C 16SO
PCA8574AD,518
PCA8574AD,518
NXP Semiconductors
IC XPNDR 400KHZ I2C 16SO
PCA8574AN,112
PCA8574AN,112
NXP Semiconductors
IC XPNDR 400KHZ I2C 16DIP
PCA8574APW,112
PCA8574APW,112
NXP Semiconductors
IC XPNDR 400KHZ I2C 16TSSOP
PCA9655EDTR2G Description
Overview of onsemi PCA9655EDTR2G

The onsemi PCA9655EDTR2G is a highly integrated I²C bus controller and GPIO (General Purpose Input/Output) expander designed for applications requiring efficient communication and control in embedded systems. This device provides a flexible solution for expanding the number of I/O pins available to microcontrollers and processors while utilizing the I²C protocol, making it ideal for various applications in consumer electronics, automotive systems, and industrial automation.

Key Specifications

- I²C Interface: The PCA9655EDTR2G operates as an I²C slave device with a standard 7-bit address. It supports data rates of up to 1 MHz, allowing for fast communication between the controller and connected peripherals.

- GPIO Configuration: The device features 16 GPIO pins that can be individually configured as input or output. This flexibility allows users to adapt the device to various application requirements.

- Power Supply Voltage: The PCA9655EDTR2G operates within a supply voltage range of 2.3V to 5.5V, making it compatible with a wide array of digital logic levels and suitable for battery-operated devices.

- Low Power Consumption: The device boasts low standby current consumption (typically less than 1 µA), which is critical for power-sensitive applications.

- Temperature Range: It is rated for operation over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

- Package Type: The PCA9655EDTR2G comes in a compact TSSOP (Thin Shrink Small Outline Package) with 20 pins, facilitating easy integration into space-constrained designs.

Functional Features

The PCA9655EDTR2G includes several advanced features that enhance its functionality:

- Interrupt Functionality: The device has an interrupt output pin that signals the host controller when an event occurs on any of the GPIO pins, allowing for efficient monitoring without constant polling.

- Configurable Pull-up Resistors: Internal pull-up resistors can be enabled or disabled on each GPIO pin, simplifying design considerations when interfacing with external components.

- Multi-Master Support: The I²C interface supports multi-master configurations, enabling multiple devices to communicate on the same bus without conflict.

- Programmable Interrupts and Flags: Users can configure interrupts based on specific conditions such as pin state changes or input thresholds, enhancing responsiveness in control applications.

Applications

The PCA9655EDTR2G's versatility makes it suitable for a wide range of applications:

- Consumer Electronics: Used in remote controls, smart home devices, and other consumer products where additional I/O capabilities are required.

- Industrial Automation: Ideal for controlling sensors, actuators, and other peripheral devices in factory automation systems where robust communication is necessary.

- Automotive Systems: Employed in automotive applications for managing various controls and monitoring functions within vehicles.

- Embedded Systems Development: Useful in prototyping and development environments where engineers require additional GPIO resources to interface with various sensors and modules.

Development Tools and Support

onsemi provides extensive resources to assist engineers working with the PCA9655EDTR2G:

- Datasheets and Technical Documentation: Comprehensive datasheets detail electrical characteristics, operational guidelines, and application examples to aid designers in implementation.

- Evaluation Boards: Evaluation kits are available that allow users to test the capabilities of the PCA9655EDTR2G in real-world scenarios before finalizing their designs. These boards often include software support for easier integration into existing systems.

These resources help streamline the design process while ensuring optimal performance when integrating this GPIO expander into larger systems.

Conclusion

The onsemi PCA9655EDTR2G is a highly capable I²C bus controller and GPIO expander that combines flexibility with excellent performance characteristics. With its extensive GPIO capabilities, low power consumption, and robust feature set, it stands out as an ideal choice for engineers seeking reliable solutions across diverse applications. Its compatibility with various voltage levels further enhances its utility in modern embedded systems, making it a valuable component for high-performance designs.
PCA9655EDTR2G Compare Parts
  • PCA9655EDTR2G vs PCAL9555AHF,128
  • PCA9655EDTR2G vs PCAL9554CPWJ
  • PCA9655EDTR2G vs PCAL9554CBS,128
  • PCA9655EDTR2G vs PCAL9554BPWJ
  • PCA9655EDTR2G vs PCAL9554BBSHP
  • PCA9655EDTR2G vs PCAL9539APW,118
  • PCA9655EDTR2G vs PCAL9539AHF,128
  • PCA9655EDTR2G vs PCAL9538APWJ
  • PCA9655EDTR2G vs PCAL9538ABS,128
  • PCA9655EDTR2G vs PCAL9535APW,118
  • PCA9655EDTR2G vs PCAL9535AHF,128
  • PCA9655EDTR2G vs PCAL6534EVJ
  • PCA9655EDTR2G vs PCAL6524HEHP
  • PCA9655EDTR2G vs PCAL6524HEAZ
  • PCA9655EDTR2G vs PCAL6524EVJ
  • PCA9655EDTR2G vs PCAL6416APW,118
  • PCA9655EDTR2G vs PCAL6416AHF,128
  • PCA9655EDTR2G vs PCAL6416AEX1Z
  • PCA9655EDTR2G vs PCAL6416AEVJ
  • PCA9655EDTR2G vs PCAL6416AERX
  • PCA9655EDTR2G vs PCAL6416AERJ
  • PCA9655EDTR2G vs PCAL6408APWJ
  • PCA9655EDTR2G vs PCAL6408AHKX
  • PCA9655EDTR2G vs PCAL6408AEX1Z
  • PCA9655EDTR2G vs PCAL6408ABSHP
  • PCA9655EDTR2G vs PCA9704PW/Q900J
  • PCA9655EDTR2G vs PCA9704PWJ
  • PCA9655EDTR2G vs PCA9703PW/Q900,118
  • PCA9655EDTR2G vs PCA9703PW,118
  • PCA9655EDTR2G vs PCA9703PW,112
  • PCA9655EDTR2G vs PCA9702PW,118
  • PCA9655EDTR2G vs PCA9702PW,112
  • PCA9655EDTR2G vs PCA9701PW,118
  • PCA9655EDTR2G vs PCA9701PW,112
  • PCA9655EDTR2G vs PCA9701HF,118
  • PCA9655EDTR2G vs PCA9701HF118
  • PCA9655EDTR2G vs PCA9701D,118
  • PCA9655EDTR2G vs PCA9701D118
  • PCA9655EDTR2G vs PCA9701D,112
  • PCA9655EDTR2G vs PCA9698DGG/S911,51
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time