Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ onsemi SA5230N
SA5230N
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:
onsemi
Datasheet:
SA5230N Datasheet
History Price: $0.73000
In Stock: 24320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SA5230N Specification
Specification
Part No
SA5230N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.25V/μs
Gain Bandwidth Product
600 kHz
-3db Bandwidth
-
Current - Input Bias
40 nA
Voltage - Input Offset
400 μV
Current - Supply
1.1mA
Current - Output / Channel
32 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
15 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
SA5230N PDF Datasheet
SA5230N Datasheet
Click and Download: SA5230N Datasheet
SA5230N Related Parts
SA5209D,602
NXP Semiconductors
IC VARIABLE GAIN 1 CIRCUIT 16SO
SA5211D,602
NXP Semiconductors
IC TRANSIMPEDANCE 1 CIRCUIT 14SO
SA5211D/01,112
NXP Semiconductors
IC TRANSIMPEDANCE 1 CIRCUIT 14SO
SA5211D/01,118
NXP Semiconductors
IC TRANSIMPEDANCE 1 CIRCUIT 14SO
SA5212AD,602
NXP Semiconductors
IC TRANSIMPEDANCE 1 CIRCUIT 8SO
SA5212AD/01,112
NXP Semiconductors
IC TRANSIMPEDANCE 1 CIRCUIT 8SO
SA5212AD/01,118
NXP Semiconductors
IC TRANSIMPEDANCE 1 CIRCUIT 8SO
SA5230D
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
SA5230DG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
SA5230DR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
SA5230DR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
SA5230NG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
SA5230N Compare Parts
SA5230N vs SA5534PSG4
SA5230N vs SA5534PSE4
SA5230N vs SA5534PS
SA5230N vs SA5534P
SA5230N vs SA5534NG
SA5230N vs SA5534N
SA5230N vs SA5534DR
SA5230N vs SA5534D
SA5230N vs SA5534AP
SA5230N vs SA5534ANG
SA5230N vs SA5534AN
SA5230N vs SA5534ADR2G
SA5230N vs SA5534ADR2
SA5230N vs SA5534ADR
SA5230N vs SA5534ADG4
SA5230N vs SA5534ADG
SA5230N vs SA5534AD
SA5230N vs SA5534AD
SA5230N vs SA5532PE4
SA5230N vs SA5532P
SA5230N vs SA5532NG
SA5230N vs SA5532N
SA5230N vs SA5532DR
SA5230N vs SA5532D
SA5230N vs SA5532APG4
SA5230N vs SA5532AP
SA5230N vs SA5532ADR
SA5230N vs SA5532ADG4
SA5230N vs SA5532AD
SA5230N vs SA5234N/01,112
SA5230N vs SA5234D/01,518
SA5230N vs SA5234D/01,512
SA5230N vs SA5234D,518
SA5230N vs SA5234D,512
SA5230N vs SA5232N/01,112
SA5230N vs SA5232D/01,118
SA5230N vs SA5232D/01,112
SA5230N vs SA5230NG
SA5230N vs SA5230DR2G
SA5230N vs SA5230DR2
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay