☰
SE5230DR2
SE5230DR2
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  onsemi
Datasheet:   SE5230DR2 Datasheet
History Price: Obsolete
In Stock: 7920
SE5230DR2 Specification
Specification
Part No
SE5230DR2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.25V/μs
Gain Bandwidth Product
600 kHz
-3db Bandwidth
-
Current - Input Bias
40 nA
Voltage - Input Offset
400 μV
Current - Supply
1.1mA
Current - Output / Channel
32 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
15 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SE5230DR2 PDF Datasheet
SE5230DR2 Related Parts
SE5230
SE5230
onsemi
IC OPAMP GP 1 CIRCUIT
SE5230D
SE5230D
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
SE5230DG
SE5230DG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
SE5230DR2G
SE5230DR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
SE5234N,112
SE5234N,112
NXP Semiconductors
IC OPAMP GP 4 CIRCUIT 14DIP
SE5234N/01,112
SE5234N/01,112
NXP Semiconductors
IC OPAMP GP 4 CIRCUIT 14DIP
SE5532AD8
SE5532AD8
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
SE5532AD8G
SE5532AD8G
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
SE5532AD8R2
SE5532AD8R2
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
SE5532AD8R2G
SE5532AD8R2G
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
SE5532N
SE5532N
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
SE5532NG
SE5532NG
onsemi
IC OPAMP GP 2 CIRCUIT 8DIP
SE5230DR2 Compare Parts
  • SE5230DR2 vs SE5534NG
  • SE5230DR2 vs SE5534N
  • SE5230DR2 vs SE5534FKB
  • SE5230DR2 vs SE5534ANG
  • SE5230DR2 vs SE5534AN
  • SE5230DR2 vs SE5532NG
  • SE5230DR2 vs SE5532N
  • SE5230DR2 vs SE5532AD8R2G
  • SE5230DR2 vs SE5532AD8R2
  • SE5230DR2 vs SE5532AD8G
  • SE5230DR2 vs SE5532AD8
  • SE5230DR2 vs SE5234N/01,112
  • SE5230DR2 vs SE5234N,112
  • SE5230DR2 vs SE5230DR2G
  • SE5230DR2 vs SE5230DG
  • SE5230DR2 vs SE5230D
  • SE5230DR2 vs SE5230
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much