☰
SR4263
SR4263
Active
Description:  REC JUMBO BUTTON SPECIAL
Manufacturer:  onsemi
Datasheet:   SR4263 Datasheet
History Price: $0.41000
In Stock: 19640
SR4263 Specification
Specification
Part No
SR4263
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
SR4263 Related Parts
SR4431
SR4431
onsemi
REC JUMBO BUTTON SPECIAL
SR4622LRL
SR4622LRL
onsemi
REC SURGE SUP SPECIAL
SR4410LRL
SR4410LRL
onsemi
REC SURGE SUP SPECIAL
SR4445
SR4445
onsemi
REC JUMBO BUTTON SPECIAL
SR4461
SR4461
onsemi
REC JUMBO BUTTON SPECIAL
SR4475S
SR4475S
onsemi
REC SURGE SUP SPECIAL
SR4490
SR4490
onsemi
REC JUMBO BUTTON SPECIAL
SR4263 Description
The onsemi SR4263 is a highly efficient low-dropout (LDO) linear voltage regulator designed to provide a stable output voltage for a variety of applications, including consumer electronics, automotive systems, and industrial equipment. This device is particularly valued for its compact size, low quiescent current, and robust performance in demanding environments.

## Key Features:

1. Low Dropout Voltage: The SR4263 features a low dropout voltage, typically around 200 mV at full load. This characteristic allows the regulator to maintain output voltage regulation even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices where maximizing battery life is crucial.

2. Output Current Capability: The SR4263 can deliver a maximum output current of up to 1 A. This capability makes it suitable for a wide range of applications that require moderate power levels, ensuring that it can handle the demands of various electronic devices.

3. Wide Input Voltage Range: The device operates over a broad input voltage range of 2.5 V to 5.5 V. This flexibility allows it to be used in systems powered by different voltage sources, accommodating various design requirements.

4. Adjustable Output Voltage: The SR4263 offers an adjustable output voltage option, allowing designers to set the desired output voltage using external resistors. The output voltage can be configured from 1.2 V to 5 V, making it versatile for different applications.

5. Low Quiescent Current: The regulator is designed with low quiescent current, typically around 30 µA. This feature is particularly beneficial for battery-powered applications, as it helps extend battery life by minimizing power consumption when the device is not actively supplying load current.

6. Thermal Protection: The SR4263 includes built-in thermal shutdown protection, which prevents damage to the device in case of overheating. This feature enhances the reliability and longevity of the component, especially in high-temperature environments.

7. Short-Circuit Protection: The device is equipped with short-circuit protection, ensuring that it can withstand fault conditions without sustaining damage. This feature is essential for maintaining system integrity and safety.

8. Compact Package: The SR4263 is available in a small SOT-23 package, which is ideal for space-constrained applications. The compact size allows for easy integration into various circuit designs, making it suitable for modern electronic devices.

## Specifications:

- Input Voltage Range: 2.5 V to 5.5 V
- Output Voltage Range: 1.2 V to 5 V (adjustable)
- Maximum Output Current: 1 A
- Dropout Voltage: Typically 200 mV at full load
- Quiescent Current: Approximately 30 µA
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOT-23 (3-pin)

## Applications:

The onsemi SR4263 is suitable for a variety of applications, including:

- Consumer Electronics: It is commonly used in devices such as smartphones, tablets, and portable media players, where efficient power management is essential for optimal performance.
- Automotive Systems: The regulator is ideal for powering sensors, microcontrollers, and other electronic components in automotive applications, ensuring reliable operation in harsh environments.
- Industrial Equipment: It can be utilized in industrial control systems, data acquisition systems, and other equipment requiring stable voltage regulation, contributing to the overall reliability of the system.
- Battery-Powered Devices: The SR4263 is perfect for applications where low quiescent current and efficient power usage are critical for extending battery life, such as in wearable devices and portable gadgets.

## Conclusion:

The onsemi SR4263 is a versatile and efficient LDO voltage regulator that meets the needs of various applications requiring stable and reliable power. With its low dropout voltage, adjustable output, and robust protection features, it is an excellent choice for engineers looking to enhance the performance and reliability of their electronic designs. Its compact size further adds to its appeal in modern electronic applications where space is at a premium, making it a valuable component in a wide range of electronic devices.
SR4263 Compare Parts
  • SR4263 vs SR4431
  • SR4263 vs SR4490
  • SR4263 vs SR4475S
  • SR4263 vs SR4461
  • SR4263 vs SR4445
  • SR4263 vs SR4410LRL
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time