☰
STK413-530-E
STK413-530-E
Active
Description:  AF POWER AUDIO AMPLIFIER
Manufacturer:  onsemi
History Price: $14.00000
In Stock: 17200
STK413-530-E Specification
Specification
Part No
STK413-530-E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
-
Number of Circuits
-
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
-
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
-
Voltage - Supply Span (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
STK413-530-E Related Parts
STK396-130-E
STK396-130-E
onsemi
ELECTROMAGNETIC FOCUS OUTPUT 1 C
STK402-050C-E
STK402-050C-E
onsemi
TWO CHANNEL CLASS AB AUDIO POWER
STK403-130-M-E
STK403-130-M-E
onsemi
2-CH AF POWER AMPLIFIER
STK412-490-E-ON
STK412-490-E-ON
onsemi
TWO CHANNEL SHIFT POWER SUPPLY A
STK428-920A-E
STK428-920A-E
onsemi
CLASS-D POWER AMPLIFIER
STK432-050-E
STK432-050-E
onsemi
AF POWER AUDIO AMPLIFIER
STK443-530-E
STK443-530-E
onsemi
AF POWER AMPLIFIER
STK396-130-E-SY
STK396-130-E-SY
SANYO Semiconductor
ELECTROMAGNETIC FOCUS OUTPUT 1 C
STK402-050C-E-SY
STK402-050C-E-SY
SANYO Semiconductor
TWO CHANNEL CLASS AB AUDIO POWER
STK412-490-E
STK412-490-E
SANYO Semiconductor
TWO CHANNEL SHIFT POWER SUPPLY A
STK413-530-E-SY
STK413-530-E-SY
SANYO Semiconductor
AF POWER AUDIO AMPLIFIER
STK432-050-E-SY
STK432-050-E-SY
SANYO Semiconductor
AF POWER AUDIO AMPLIFIER
STK413-530-E Description
Introduction to onsemi STK413-530-E

The onsemi STK413-530-E is a robust audio power amplifier IC that is widely used in various audio applications, including home audio systems, professional sound equipment, and automotive audio systems. This integrated circuit is designed to deliver high-quality sound reproduction with excellent efficiency and reliability, making it a preferred choice for audio engineers and designers.

Key Specifications

- Output Power: The STK413-530-E can provide a maximum output power of 100 watts per channel into an 8-ohm load. This capability allows it to drive a wide range of speakers effectively, making it suitable for both home and professional audio applications.

- Total Harmonic Distortion (THD): The amplifier boasts a low total harmonic distortion of 0.01% at rated output. This low distortion level ensures that the audio signal remains clean and faithful to the original source, enhancing the listening experience.

- Frequency Response: The frequency response of the STK413-530-E spans from 10 Hz to 100 kHz. This wide range allows the amplifier to reproduce deep bass notes as well as high-frequency sounds, making it versatile for various music genres and audio content.

- Input Sensitivity: The input sensitivity is approximately 1.0 V, which is standard for many audio applications. This level of sensitivity allows for easy integration with various audio sources, including CD players, streaming devices, and other audio equipment.

- Power Supply Voltage: The recommended power supply voltage for the STK413-530-E is between ±25 V to ±35 V. This flexibility in power supply options allows designers to tailor the amplifier to their specific application needs.

- Damping Factor: The damping factor of the amplifier is greater than 100, which is crucial for controlling the movement of the speaker cone. A high damping factor contributes to improved bass response and overall sound quality by minimizing unwanted resonances.

Design Features

- Class AB Amplification: The STK413-530-E employs a Class AB amplifier design, which combines the benefits of Class A and Class B amplifiers. This design results in high efficiency, reduced heat generation, and improved sound quality, making it suitable for extended use in demanding audio applications.

- Thermal Protection: The amplifier includes built-in thermal protection features that prevent overheating and ensure reliable operation. This is particularly important in high-power applications where heat dissipation can be a concern.

- Short-Circuit Protection: The STK413-530-E is equipped with short-circuit protection, which safeguards the amplifier from damage in the event of a fault condition. This feature enhances the durability and longevity of the device.

- Compact Package: The amplifier is available in a compact package, making it easy to integrate into various designs without taking up excessive space. This is particularly beneficial for applications where space is limited.

Applications

The onsemi STK413-530-E is suitable for a wide range of applications, including:

- Home Audio Systems: Ideal for driving speakers in home theater setups and stereo systems, providing high-quality sound reproduction.

- Professional Audio Equipment: Used in amplifiers for live sound reinforcement, ensuring clear and powerful audio output.

- Automotive Audio Systems: Suitable for car audio applications, delivering high performance in a compact form factor.

- DIY Audio Projects: Popular among hobbyists and audio enthusiasts for custom audio amplifier builds.

Conclusion

The onsemi STK413-530-E is a versatile and high-performance audio power amplifier that offers a combination of power, efficiency, and sound quality. With its robust specifications and design features, it is well-suited for a variety of audio applications, making it a reliable choice for both professional and consumer audio systems.
STK413-530-E Compare Parts
  • STK413-530-E vs STK432-050-E
  • STK413-530-E vs STK428-920A-E
  • STK413-530-E vs STK412-490-E-ON
  • STK413-530-E vs STK403-130-M-E
  • STK413-530-E vs STK402-050C-E
  • STK413-530-E vs STK396-130-E
  • STK413-530-E vs STK432-050-E-SY
  • STK413-530-E vs STK413-530-E-SY
  • STK413-530-E vs STK412-490-E
  • STK413-530-E vs STK402-050C-E-SY
  • STK413-530-E vs STK396-130-E-SY
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described