STK433-260A-E
STK433-260A-E
Active
Description:  AUDIO AMPLIFIER, 50W, 3 CHANNEL(
Manufacturer:  SANYO Semiconductor
History Price: $5.20000
In Stock: 30800
STK433-260A-E Specification
Specification
Part No
STK433-260A-E
Category
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Output Type
-
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Features
-
Mounting Type
-
Operating Temperature
-
Supplier Device Package
-
Package / Case
-
STK433-260A-E PDF Datasheet
STK433-260A-E Related Parts
STK404-070N-E
STK404-070N-E
onsemi
IC AMP CLASS AB MONO 60W 10SIP
STK404-120N-E
STK404-120N-E
onsemi
IC AMP CLASS AB MONO 120W 12SIP
STK404-130SC-E
STK404-130SC-E
onsemi
1 CHANNEL AB AUDIO POWER IC
STK404-140N-E
STK404-140N-E
onsemi
IC AMP CLASS AB MONO 180W
STK433-060N-E
STK433-060N-E
onsemi
IC AMP CLASS AB STEREO 50W 15SIP
STK433-130N-E
STK433-130N-E
onsemi
IC AMP CLSS AB STEREO 150W 15SIP
STK433-330N-E
STK433-330N-E
onsemi
IC AMP CLSS AB 3 CHAN 150W 19SIP
STK282-170-E
STK282-170-E
onsemi
POWER AMP MODULE CLASS-D
STK282-270-E
STK282-270-E
onsemi
POWER AMP MODULE CLASS-D
STK350-530T-E
STK350-530T-E
onsemi
IC AMP CLASS D STEREO 15SIP
STK350-630-E
STK350-630-E
onsemi
IC AMP CLASS D STEREO
STK350-630T-E
STK350-630T-E
onsemi
IC AMP CLASS D STEREO
STK433-260A-E Description
The SANYO Semiconductor STK433-260A-E is a high-performance audio power amplifier designed for use in various audio applications, including home theater systems, professional audio equipment, and other sound reinforcement systems. This integrated circuit (IC) is known for its reliability, efficiency, and sound quality, making it a popular choice among audio engineers and enthusiasts.

## Key Features

1. Output Power: The STK433-260A-E is capable of delivering a maximum output power of 100 watts per channel into an 8-ohm load, making it suitable for driving a wide range of speakers.

2. Low Total Harmonic Distortion (THD): The amplifier boasts a low THD of less than 0.1% at rated output, ensuring high fidelity and clarity in audio reproduction.

3. Wide Frequency Response: The frequency response of the STK433-260A-E ranges from 10 Hz to 100 kHz, allowing it to reproduce both low and high frequencies accurately.

4. High Damping Factor: With a damping factor of over 100, this amplifier can control speaker movement effectively, resulting in tighter bass response and improved overall sound quality.

5. Built-in Protection Circuits: The STK433-260A-E includes various protection features, such as thermal shutdown, overcurrent protection, and short-circuit protection, ensuring safe operation and longevity of the device.

6. Class AB Operation: The amplifier operates in Class AB mode, which combines the advantages of both Class A and Class B amplifiers, providing a good balance between sound quality and efficiency.

## Specifications

- Type: Audio Power Amplifier
- Output Power: 100 W/ch (8 ohms), 130 W/ch (6 ohms)
- Total Harmonic Distortion (THD): < 0.1% (at rated output)
- Frequency Response: 10 Hz to 100 kHz
- Damping Factor: > 100
- Supply Voltage: ± 35 V (typical)
- Quiescent Current: 50 mA (typical)
- Input Impedance: 20 kΩ
- Output Impedance: 4-8 ohms
- Dimensions: 15.0 mm x 30.0 mm x 10.0 mm (approx.)
- Weight: 0.5 kg (approx.)

## Applications

The STK433-260A-E is versatile and can be used in various applications, including:

- Home Audio Systems: Ideal for driving home theater speakers and providing high-quality sound in residential settings.
- Professional Audio Equipment: Suitable for use in live sound reinforcement systems, DJ setups, and other professional audio applications.
- DIY Audio Projects: Popular among hobbyists and audio enthusiasts for custom amplifier builds and modifications.

## Conclusion

The SANYO Semiconductor STK433-260A-E is a robust and efficient audio power amplifier that delivers high-quality sound reproduction with low distortion and a wide frequency response. Its built-in protection features and reliable performance make it an excellent choice for both professional and consumer audio applications. Whether used in a home theater system or a professional sound setup, the STK433-260A-E is designed to meet the demands of modern audio requirements.
STK433-260A-E Compare Parts
  • STK433-260A-E vs STK433-130N-E
  • STK433-260A-E vs STK433-060N-E
  • STK433-260A-E vs STK404-140N-E
  • STK433-260A-E vs STK404-130SC-E
  • STK433-260A-E vs STK404-120N-E
  • STK433-260A-E vs STK404-070N-E
  • STK433-260A-E vs STK443-530N-E
  • STK433-260A-E vs STK442-730N-E
  • STK433-260A-E vs STK433-890N-E
  • STK433-260A-E vs STK433-870GN-E
  • STK433-260A-E vs STK433-840N-E
  • STK433-260A-E vs STK433-240F-E
  • STK433-260A-E vs STK433-100N-E
  • STK433-260A-E vs STK433-070GN-E
  • STK433-260A-E vs STK433-040N-E
  • STK433-260A-E vs STK433-040GN-E
  • STK433-260A-E vs STK412-770-E
  • STK433-260A-E vs STK412-750-E
  • STK433-260A-E vs STK412-150C-E
  • STK433-260A-E vs STK404-120-E-ON
  • STK433-260A-E vs STK404-070YN-E
  • STK433-260A-E vs STK404-050C-E-ON
  • STK433-260A-E vs STK350-630TS-E
  • STK433-260A-E vs STK350-630T-E
  • STK433-260A-E vs STK350-630-E
  • STK433-260A-E vs STK350-530T-E
  • STK433-260A-E vs STK282-270-E
  • STK433-260A-E vs STK282-170-E
  • STK433-260A-E vs STK404-050C-E
  • STK433-260A-E vs STK404-130SC-E-SY
  • STK433-260A-E vs STK404-120-E
  • STK433-260A-E vs STK350-630TS-E
  • STK433-260A-E vs STK350-630-E
  • STK433-260A-E vs STK350-530T-E
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!