STK350-530T-E
STK350-530T-E
Obsolete
Description:  IC AMP CLASS D STEREO 15SIP
Manufacturer:  onsemi
History Price: $4.61000
In Stock: 4400
STK350-530T-E Specification
Specification
Part No
STK350-530T-E
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Features
-
Mounting Type
Through Hole
Operating Temperature
-
Supplier Device Package
15-SIP
Package / Case
15-SIP
STK350-530T-E Related Parts
STK404-070N-E
STK404-070N-E
onsemi
IC AMP CLASS AB MONO 60W 10SIP
STK404-120N-E
STK404-120N-E
onsemi
IC AMP CLASS AB MONO 120W 12SIP
STK404-130SC-E
STK404-130SC-E
onsemi
1 CHANNEL AB AUDIO POWER IC
STK404-140N-E
STK404-140N-E
onsemi
IC AMP CLASS AB MONO 180W
STK433-060N-E
STK433-060N-E
onsemi
IC AMP CLASS AB STEREO 50W 15SIP
STK433-130N-E
STK433-130N-E
onsemi
IC AMP CLSS AB STEREO 150W 15SIP
STK433-330N-E
STK433-330N-E
onsemi
IC AMP CLSS AB 3 CHAN 150W 19SIP
STK282-170-E
STK282-170-E
onsemi
POWER AMP MODULE CLASS-D
STK282-270-E
STK282-270-E
onsemi
POWER AMP MODULE CLASS-D
STK350-630-E
STK350-630-E
onsemi
IC AMP CLASS D STEREO
STK350-630T-E
STK350-630T-E
onsemi
IC AMP CLASS D STEREO
STK350-630TS-E
STK350-630TS-E
onsemi
IC AMP CLASS D STEREO
STK350-530T-E Description
The SANYO Semiconductor STK350-530T-E is a high-performance power amplifier designed for audio applications, particularly in home theater systems, professional audio equipment, and other high-fidelity sound systems. This integrated circuit (IC) is part of SANYO%27s STK series, which is known for its reliability, efficiency, and superior sound quality.

## Key Features

1. High Output Power: The STK350-530T-E is capable of delivering significant output power, making it suitable for driving large speakers in various audio applications. It typically provides around 100W per channel at 8 ohms, ensuring robust sound performance.

2. Class AB Operation: This amplifier operates in Class AB mode, which combines the advantages of Class A and Class B amplifiers. This results in high linearity and low distortion at lower power levels, while also providing good efficiency at higher power levels.

3. Low Total Harmonic Distortion (THD): The STK350-530T-E features low total harmonic distortion, typically around 0.01% at rated output power. This ensures that the audio output remains clean and faithful to the original signal, which is crucial for high-fidelity audio reproduction.

4. Wide Frequency Response: The amplifier offers a wide frequency response range, typically from 20 Hz to 20 kHz, allowing it to reproduce the full spectrum of audio frequencies. This makes it suitable for a variety of audio content, from music to movies.

5. Built-in Protection Circuits: The STK350-530T-E includes various protection features, such as thermal shutdown, overcurrent protection, and short-circuit protection. These features help ensure the reliability and longevity of the amplifier by preventing damage under adverse conditions.

6. Easy Integration: The amplifier is designed for easy integration into audio systems, with a compact package that simplifies PCB layout and design. This makes it a popular choice among audio engineers and designers.

## Specifications

- Output Power:
- 100W per channel (8 ohms)
- 150W per channel (4 ohms)
- Total Harmonic Distortion (THD): 0.01% (typical at rated output)
- Frequency Response: 20 Hz to 20 kHz
- Input Sensitivity: 1.0V (typical)
- Input Impedance: 47 kΩ (typical)
- Power Supply Voltage:
- ±30V (typical)
- Maximum supply voltage: ±40V
- Damping Factor: 50 (typical)
- Protection Features: Thermal shutdown, overcurrent protection, short-circuit protection
- Package Type: Multi-pin package (typically used in power amplifier applications)

## Applications

The SANYO Semiconductor STK350-530T-E is suitable for a wide range of applications, including:

- Home Audio Systems: Ideal for use in home theater systems and high-fidelity audio setups, providing powerful amplification for speakers.
- Professional Audio Equipment: Can be used in professional sound reinforcement systems, such as PA systems and concert amplifiers.
- Musical Instrument Amplifiers: Suitable for guitar and bass amplifiers, delivering the necessary power and sound quality for live performances.
- DIY Audio Projects: Popular among audio enthusiasts and hobbyists for custom audio amplifier projects.

## Conclusion

The SANYO Semiconductor STK350-530T-E is a robust and efficient power amplifier that delivers high-quality audio performance for a variety of applications. With its high output power, low distortion, and wide frequency response, it is an excellent choice for both professional and consumer audio systems. Its built-in protection features and ease of integration further enhance its appeal, making it a reliable component for audio engineers and designers looking to create high-fidelity sound systems.
STK350-530T-E Compare Parts
  • STK350-530T-E vs STK433-130N-E
  • STK350-530T-E vs STK433-060N-E
  • STK350-530T-E vs STK404-140N-E
  • STK350-530T-E vs STK404-130SC-E
  • STK350-530T-E vs STK404-120N-E
  • STK350-530T-E vs STK404-070N-E
  • STK350-530T-E vs STK443-530N-E
  • STK350-530T-E vs STK442-730N-E
  • STK350-530T-E vs STK433-890N-E
  • STK350-530T-E vs STK433-870GN-E
  • STK350-530T-E vs STK433-840N-E
  • STK350-530T-E vs STK433-240F-E
  • STK350-530T-E vs STK433-100N-E
  • STK350-530T-E vs STK433-070GN-E
  • STK350-530T-E vs STK433-040N-E
  • STK350-530T-E vs STK433-040GN-E
  • STK350-530T-E vs STK412-770-E
  • STK350-530T-E vs STK412-750-E
  • STK350-530T-E vs STK412-150C-E
  • STK350-530T-E vs STK404-120-E-ON
  • STK350-530T-E vs STK404-070YN-E
  • STK350-530T-E vs STK404-050C-E-ON
  • STK350-530T-E vs STK350-630TS-E
  • STK350-530T-E vs STK350-630T-E
  • STK350-530T-E vs STK350-630-E
  • STK350-530T-E vs STK282-270-E
  • STK350-530T-E vs STK282-170-E
  • STK350-530T-E vs STK404-050C-E
  • STK350-530T-E vs STK433-260A-E
  • STK350-530T-E vs STK404-130SC-E-SY
  • STK350-530T-E vs STK404-120-E
  • STK350-530T-E vs STK350-630TS-E
  • STK350-530T-E vs STK350-630-E
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.