☰
STK534UC90A-E
STK534UC90A-E
Obsolete
Description:  3PHASE INVERTER HIC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 3760
STK534UC90A-E Specification
Specification
Part No
STK534UC90A-E
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Applications
-
Interface
-
Load Type
-
Technology
-
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Features
-
Fault Protection
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
STK534UC90A-E Related Parts
STK531U369A-E
STK531U369A-E
onsemi
IC HALF BRIDGE DRIVER 10A 29SIP
STK531U394A-E
STK531U394A-E
onsemi
IC HALF BRIDGE DRIVER 15A 29SIP
STK534U342C-E
STK534U342C-E
onsemi
IC HALF BRIDGE DRIVER 5A 29SIP
STK534U362C-E
STK534U362C-E
onsemi
IC HALF BRIDGE DRIVER 10A 29SIP
STK534U363C-E
STK534U363C-E
onsemi
IC HALF BRIDGE DRIVER 10A 29SIP
STK541UC60C-E
STK541UC60C-E
onsemi
IC HALF BRIDGE DRIVER 10A 23SIP
STK544UC62K-E
STK544UC62K-E
onsemi
IC HALF BRIDGE DRIVER 10A 23SIP
STK551U362A-E
STK551U362A-E
onsemi
IC HALF BRIDGE DRIVER 10A 29SIP
STK551U392A-E
STK551U392A-E
onsemi
IC HALF BRIDGE DRIVER 15A 29SIP
STK551U3A2A-E
STK551U3A2A-E
onsemi
IC HALF BRIDGE DRIVER 20A 29SIP
STK554U362A-E
STK554U362A-E
onsemi
IC HALF BRIDGE DRIVER 10A 29SIP
STK554U362C-E
STK554U362C-E
onsemi
IC HALF BRIDGE DRIVER 10A 29SIP
STK534UC90A-E Description
The onsemi STK534UC90A-E is a high-performance power amplifier designed for audio applications, particularly in consumer electronics and professional audio equipment. This integrated circuit (IC) is part of onsemi%27s STK series, which is known for its reliability, efficiency, and sound quality. Below is a detailed overview of the STK534UC90A-E, including its specifications and parameters.

## Overview

The STK534UC90A-E is a class AB power amplifier that provides high output power with low distortion, making it suitable for driving speakers in various audio applications. It is designed to deliver excellent sound quality while maintaining thermal stability and efficiency. The device is typically used in home audio systems, car audio amplifiers, and other applications where high-quality audio amplification is required.

## Key Specifications

1. Output Power:
- The STK534UC90A-E can deliver a continuous output power of 90W per channel into an 8-ohm load. This makes it suitable for driving a wide range of speakers, providing ample power for both home and professional audio applications.

2. Total Harmonic Distortion (THD):
- The amplifier features a low total harmonic distortion of less than 0.1% at rated output power. This low distortion level ensures that the audio signal remains clean and faithful to the original source, providing high-quality sound reproduction.

3. Frequency Response:
- The frequency response of the STK534UC90A-E is typically from 10 Hz to 100 kHz, allowing it to reproduce a wide range of audio frequencies. This broad frequency response is essential for delivering full-range audio performance.

4. Supply Voltage:
- The device operates with a dual power supply voltage, typically ranging from ±25V to ±35V. This flexibility in supply voltage allows for compatibility with various audio system designs.

5. Input Impedance:
- The input impedance of the amplifier is approximately 20 kΩ, which is suitable for interfacing with standard audio sources without significant signal loss.

6. Protection Features:
- The STK534UC90A-E includes built-in protection features such as thermal shutdown, short-circuit protection, and DC offset protection. These features enhance the reliability and longevity of the amplifier by preventing damage under adverse conditions.

7. Thermal Resistance:
- The thermal resistance from junction to case is designed to ensure efficient heat dissipation, allowing the amplifier to operate reliably even under high load conditions.

8. Package Type:
- The STK534UC90A-E is available in a compact, robust package that is suitable for surface-mount or through-hole applications. The package design facilitates easy integration into various audio equipment.

## Applications

The onsemi STK534UC90A-E is widely used in various audio applications, including:

- Home Audio Systems: The amplifier is ideal for use in home theater systems and stereo amplifiers, providing high-quality sound for music and movies.
- Car Audio Amplifiers: Its compact size and high output power make it suitable for car audio systems, where space is limited but power is essential.
- Professional Audio Equipment: The STK534UC90A-E can be used in professional audio amplifiers for live sound reinforcement, ensuring clear and powerful audio output.
- Musical Instrument Amplifiers: The amplifier is also suitable for use in guitar and keyboard amplifiers, where sound quality and power are critical.

## Conclusion

The onsemi STK534UC90A-E is a versatile and high-performance power amplifier that meets the demands of modern audio applications. With its impressive output power, low distortion, and broad frequency response, it is an excellent choice for engineers and designers looking to enhance the audio performance of their products. Whether used in home audio systems, car audio amplifiers, or professional audio equipment, the STK534UC90A-E provides reliable performance and exceptional sound quality, making it a valuable component in various audio systems.
STK534UC90A-E Compare Parts
  • STK534UC90A-E vs STK984-090A-E
  • STK534UC90A-E vs STK681-210-E
  • STK534UC90A-E vs STK681-200-E
  • STK534UC90A-E vs STK625-728-E
  • STK534UC90A-E vs STK621-738-E
  • STK534UC90A-E vs STK621-728-E
  • STK534UC90A-E vs STK621-728-E
  • STK534UC90A-E vs STK621-033N-E
  • STK534UC90A-E vs STK5Q4U362J-E
  • STK534UC90A-E vs STK5Q4U352J-E
  • STK534UC90A-E vs STK5F4U3E2D-E
  • STK534UC90A-E vs STK5F4U3C2D-E
  • STK534UC90A-E vs STK5F1U3E3D-E
  • STK534UC90A-E vs STK5F1U3E2D-E
  • STK534UC90A-E vs STK5F1U3C3D-E
  • STK534UC90A-E vs STK5F1U3C2D-E
  • STK534UC90A-E vs STK5C4U332J-E
  • STK534UC90A-E vs STK57FU394AG-E
  • STK534UC90A-E vs STK554U392A-E
  • STK534UC90A-E vs STK554U362C-E
  • STK534UC90A-E vs STK554U362A-E
  • STK534UC90A-E vs STK551U3A2A-E
  • STK534UC90A-E vs STK551U392A-E
  • STK534UC90A-E vs STK551U362A-E
  • STK534UC90A-E vs STK544UC62K-E
  • STK534UC90A-E vs STK541UC60C-E
  • STK534UC90A-E vs STK534U363C-E
  • STK534UC90A-E vs STK534U362C-E
  • STK534UC90A-E vs STK534U342C-E
  • STK534UC90A-E vs STK531U394A-E
  • STK534UC90A-E vs STK531U369A-E
  • STK534UC90A-E vs STK984-091B-E
  • STK534UC90A-E vs STK681-050-E
  • STK534UC90A-E vs STK621-150B-E
  • STK534UC90A-E vs STK621-150A-E
  • STK534UC90A-E vs STK621-140B-E
  • STK534UC90A-E vs STK621-061-E
  • STK534UC90A-E vs STK621-043A-E
  • STK534UC90A-E vs STK621-043A-E
  • STK534UC90A-E vs STK621-041A-E
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.