☰
STK628-131B-E
STK628-131B-E
Obsolete
Description:  IC MOTOR DRIVER
Manufacturer:  onsemi
History Price: $19.73000
In Stock: 46960
STK628-131B-E Specification
Specification
Part No
STK628-131B-E
Category
PMIC - Power Management - Specialized
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
IH Cooker
Current - Supply
-
Voltage - Supply
13V ~ 18V, 283V ~ 330V
Operating Temperature
-20℃ ~ 100℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you