Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi STK760-220A-E
STK760-220A-E
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR AVERAGE CURR 25KHZ
Manufacturer:
onsemi
Datasheet:
STK760-220A-E Datasheet
History Price: $28.27000
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STK760-220A-E Specification
Specification
Part No
STK760-220A-E
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
25kHz
Current - Startup
-
Voltage - Supply
21V ~ 40V
Operating Temperature
-20 ℃ ~ 105 ℃
Mounting Type
Through Hole
Package / Case
22-SIP, 17 Leads, Formed
Supplier Device Package
-
STK760-220A-E PDF Datasheet
STK760-220A-E Datasheet
Click and Download: STK760-220A-E Datasheet
STK760-220A-E Related Parts
STK760-216-E
onsemi
IC PFC CTRLR AVERAGE CURR 44DIP
STK760-211-E
onsemi
IC PFC CTRLR AVERAGE CURR
STK760-211A-E
onsemi
IC PFC CTRLR HYBRD INVRTR 1PHASE
STK760-211C-E
onsemi
IC PFC CTRLR HYBRD INVRTR 1PHASE
STK760-213-E
onsemi
IC PFC CTRLR HYBRD INVRTR 1PHASE
STK760-213A-E
onsemi
IC PFC CTRLR HYBRD INVRTR 1PHASE
STK760-213AC-E
onsemi
SINGLE-PHASE RECTIFICATION
STK760-221A-E
onsemi
IC PFC CTRLR HYBRD INVRTR 1PHASE
STK760-301-E
onsemi
IC PFC CTRLR HYBRD INVRTR 1PHASE
STK760-303-E
onsemi
IC PFC CTRLR HYBRD INVRTR 1PHASE
STK760-304-E
onsemi
IC PFC CTRLR HYBRD INVRTR 1PHASE
STK760-700-E
onsemi
IC PFC CTRLR HYBRID INVERTER
STK760-220A-E Compare Parts
STK760-220A-E vs STK760-712A-E
STK760-220A-E vs STK760-702A
STK760-220A-E vs STK760-700A-E
STK760-220A-E vs STK760-700-E
STK760-220A-E vs STK760-304-E
STK760-220A-E vs STK760-303-E
STK760-220A-E vs STK760-301-E
STK760-220A-E vs STK760-221A-E
STK760-220A-E vs STK760-213AC-E
STK760-220A-E vs STK760-213A-E
STK760-220A-E vs STK760-213-E
STK760-220A-E vs STK760-211C-E
STK760-220A-E vs STK760-211A-E
STK760-220A-E vs STK760-211-E
STK760-220A-E vs STK760-211-E
STK760-220A-E vs STK760-712A-E
STK760-220A-E vs STK760-213AC-E
STK760-220A-E vs STK760-213-E
STK760-220A-E vs STK760-211A-E
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast