☰
UAA2016P
UAA2016P
Obsolete
Description:  IC CTRLR PWR SW ZERO VOLT 8DIP
Manufacturer:  onsemi
Datasheet:   UAA2016P Datasheet
History Price: Obsolete
In Stock: 32400
UAA2016P Specification
Specification
Part No
UAA2016P
Category
PMIC - Power Management - Specialized
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Electric Heating Systems
Current - Supply
900μA
Voltage - Supply
-10V ~ -8V
Operating Temperature
-20℃ ~ 85℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
UAA2016P PDF Datasheet
UAA2016P Description
The onsemi UAA2016P is a versatile integrated circuit designed primarily for use in various applications, including automotive, industrial, and consumer electronics. This device is particularly known for its role in signal processing and control applications, making it a valuable component in many electronic systems.

## Overview of UAA2016P

The UAA2016P is a dual operational amplifier (op-amp) that features a high degree of versatility and performance. It is designed to operate in a wide range of conditions, making it suitable for both analog and digital applications. The device is particularly noted for its low noise, high gain, and excellent linearity, which are essential for high-fidelity signal processing.

## Key Specifications

1. Device Type: Dual Operational Amplifier

2. Supply Voltage:
- The UAA2016P can operate with a supply voltage ranging from ±2.5V to ±15V, allowing for flexibility in various circuit designs.

3. Input Voltage Range:
- The input voltage range is typically from -0.3V to Vcc - 1.5V, which ensures compatibility with a wide range of input signals.

4. Gain Bandwidth Product:
- The gain bandwidth product is approximately 1 MHz, which indicates the frequency range over which the amplifier can maintain its gain.

5. Input Impedance:
- The input impedance is typically around 10 MΩ, which minimizes the loading effect on the preceding stage of the circuit.

6. Output Impedance:
- The output impedance is low, typically around 75 Ω, allowing for effective driving of loads.

7. Slew Rate:
- The slew rate is approximately 0.5 V/µs, which defines how quickly the output can respond to changes in the input signal.

8. Common Mode Rejection Ratio (CMRR):
- The CMRR is typically around 100 dB, which indicates the ability of the amplifier to reject common-mode signals.

9. Power Supply Rejection Ratio (PSRR):
- The PSRR is also around 100 dB, ensuring stable operation despite variations in the power supply voltage.

10. Temperature Range:
- The UAA2016P is designed to operate over a temperature range of -40°C to +85°C, making it suitable for automotive and industrial applications.

11. Package Type:
- The device is available in various package types, including DIP-8 and SOIC-8, facilitating easy integration into different circuit designs.

## Applications

The UAA2016P is widely used in various applications, including:

- Audio Signal Processing: Used in audio amplifiers and mixers to enhance sound quality.
- Sensor Signal Conditioning: Amplifies signals from sensors in automotive and industrial applications.
- Active Filters: Employed in designing active filter circuits for signal processing.
- Data Acquisition Systems: Utilized in systems that require precise signal measurement and processing.
- Instrumentation: Used in medical and scientific instruments for accurate signal amplification.

## Conclusion

The onsemi UAA2016P is a robust and versatile dual operational amplifier that offers a range of features suitable for various applications. Its high performance, low noise, and wide supply voltage range make it an excellent choice for engineers and designers looking to implement reliable signal processing solutions. Whether in automotive, industrial, or consumer electronics, the UAA2016P provides the necessary specifications to meet demanding design requirements.
UAA2016P Compare Parts
  • UAA2016P vs UAA2016DG
  • UAA2016P vs UAA2016D
  • UAA2016P vs UAA2016AD
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object