Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Panasonic AN77L03M
AN77L03M
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3V 100MA 3HSIP
Manufacturer:
Panasonic
Datasheet:
AN77L03M Datasheet
History Price: Obsolete
In Stock: 46720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AN77L03M Specification
Specification
Part No
AN77L03M
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Panasonic
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
13.62V
Voltage - Output (Min/Fixed)
3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
100mA
Current - Quiescent (Iq)
5 mA
Current - Supply (Max)
-
PSRR
70dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-30 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
3-HSIP
AN77L03M PDF Datasheet
AN77L03M Datasheet
Click and Download: AN77L03M Datasheet
AN77L03M Related Parts
AN77035SP
Panasonic
IC REG LINEAR 3.5V 1.2A SP3SUA
AN77035SP-E1
Panasonic
IC REG LINEAR 3.5V 1.2A SP3SUA
AN7705SP-E1
Panasonic
IC REG LINEAR 5V 1.2A SP3SUA
AN7706SP
Panasonic
IC REG LINEAR 6V 1.2A SP3SUA
AN7706SP-E1
Panasonic
IC REG LINEAR 6V 1.2A SP3SUA
AN7707SP-E1
Panasonic
IC REG LINEAR 7V 1.2A SP3SUA
AN7708SP-E1
Panasonic
IC REG LINEAR 8V 1.2A SP3SUA
AN7709SP-E1
Panasonic
IC REG LINEAR 9V 1.2A SP3SUA
AN7710SP
Panasonic
IC REG LINEAR 10V 1.2A SP3SUA
AN7710SP-E1
Panasonic
IC REG LINEAR 10V 1.2A SP3SUA
AN7712SP-E1
Panasonic
IC REG LINEAR 12V 1.2A SP3SUA
AN77L03
Panasonic
IC REG LINEAR 3V 100MA TO92-3
AN77L03M Compare Parts
AN77L03M vs AN79L24M
AN77L03M vs AN79L24
AN77L03M vs AN79L20ME1
AN77L03M vs AN79L20M
AN77L03M vs AN79L20
AN77L03M vs AN79L18ME1
AN77L03M vs AN79L18M
AN77L03M vs AN79L18
AN77L03M vs AN79L15ME1
AN77L03M vs AN79L15M
AN77L03M vs AN79L15
AN77L03M vs AN79L12ME1
AN77L03M vs AN79L12M
AN77L03M vs AN79L12
AN77L03M vs AN79L10ME1
AN77L03M vs AN79L10M
AN77L03M vs AN79L10
AN77L03M vs AN79L09ME1
AN77L03M vs AN79L09M
AN77L03M vs AN79L09
AN77L03M vs AN79L08ME1
AN77L03M vs AN79L08M
AN77L03M vs AN79L08
AN77L03M vs AN79L07ME1
AN77L03M vs AN79L07M
AN77L03M vs AN79L07
AN77L03M vs AN79L06ME1
AN77L03M vs AN79L06M
AN77L03M vs AN79L05ME1
AN77L03M vs AN79L05M
AN77L03M vs AN79L05
AN77L03M vs AN79L04ME1
AN77L03M vs AN79L04M
AN77L03M vs AN79L04
AN77L03M vs AN78M08NSPE1
AN77L03M vs AN78M08NSP
AN77L03M vs AN78M05NSPE1
AN77L03M vs AN78M05NSP
AN77L03M vs AN78L24ME1
AN77L03M vs AN78L24M
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!