Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Panasonic AN77L045M-E1
AN77L045M-E1
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 4.5V 100MA 3HSIP
Manufacturer:
Panasonic
Datasheet:
AN77L045M-E1 Datasheet
History Price: Obsolete
In Stock: 12320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AN77L045M-E1 Specification
Specification
Part No
AN77L045M-E1
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Panasonic
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
15.18V
Voltage - Output (Min/Fixed)
4.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
100mA
Current - Quiescent (Iq)
5 mA
Current - Supply (Max)
-
PSRR
68dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-30 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
3-HSIP
AN77L045M-E1 PDF Datasheet
AN77L045M-E1 Datasheet
Click and Download: AN77L045M-E1 Datasheet
AN77L045M-E1 Related Parts
AN77035SP
Panasonic
IC REG LINEAR 3.5V 1.2A SP3SUA
AN77035SP-E1
Panasonic
IC REG LINEAR 3.5V 1.2A SP3SUA
AN7705SP-E1
Panasonic
IC REG LINEAR 5V 1.2A SP3SUA
AN7706SP
Panasonic
IC REG LINEAR 6V 1.2A SP3SUA
AN7706SP-E1
Panasonic
IC REG LINEAR 6V 1.2A SP3SUA
AN7707SP-E1
Panasonic
IC REG LINEAR 7V 1.2A SP3SUA
AN7708SP-E1
Panasonic
IC REG LINEAR 8V 1.2A SP3SUA
AN7709SP-E1
Panasonic
IC REG LINEAR 9V 1.2A SP3SUA
AN7710SP
Panasonic
IC REG LINEAR 10V 1.2A SP3SUA
AN7710SP-E1
Panasonic
IC REG LINEAR 10V 1.2A SP3SUA
AN7712SP-E1
Panasonic
IC REG LINEAR 12V 1.2A SP3SUA
AN77L03
Panasonic
IC REG LINEAR 3V 100MA TO92-3
AN77L045M-E1 Compare Parts
AN77L045M-E1 vs AN79L24M
AN77L045M-E1 vs AN79L24
AN77L045M-E1 vs AN79L20ME1
AN77L045M-E1 vs AN79L20M
AN77L045M-E1 vs AN79L20
AN77L045M-E1 vs AN79L18ME1
AN77L045M-E1 vs AN79L18M
AN77L045M-E1 vs AN79L18
AN77L045M-E1 vs AN79L15ME1
AN77L045M-E1 vs AN79L15M
AN77L045M-E1 vs AN79L15
AN77L045M-E1 vs AN79L12ME1
AN77L045M-E1 vs AN79L12M
AN77L045M-E1 vs AN79L12
AN77L045M-E1 vs AN79L10ME1
AN77L045M-E1 vs AN79L10M
AN77L045M-E1 vs AN79L10
AN77L045M-E1 vs AN79L09ME1
AN77L045M-E1 vs AN79L09M
AN77L045M-E1 vs AN79L09
AN77L045M-E1 vs AN79L08ME1
AN77L045M-E1 vs AN79L08M
AN77L045M-E1 vs AN79L08
AN77L045M-E1 vs AN79L07ME1
AN77L045M-E1 vs AN79L07M
AN77L045M-E1 vs AN79L07
AN77L045M-E1 vs AN79L06ME1
AN77L045M-E1 vs AN79L06M
AN77L045M-E1 vs AN79L05ME1
AN77L045M-E1 vs AN79L05M
AN77L045M-E1 vs AN79L05
AN77L045M-E1 vs AN79L04ME1
AN77L045M-E1 vs AN79L04M
AN77L045M-E1 vs AN79L04
AN77L045M-E1 vs AN78M08NSPE1
AN77L045M-E1 vs AN78M08NSP
AN77L045M-E1 vs AN78M05NSPE1
AN77L045M-E1 vs AN78M05NSP
AN77L045M-E1 vs AN78L24ME1
AN77L045M-E1 vs AN78L24M
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!