☰
AN8002M
AN8002M
Obsolete
Description:  IC REG LINEAR 2V 50MA 3HSIP
Manufacturer:  Panasonic
Datasheet:   AN8002M Datasheet
History Price: Obsolete
In Stock: 13600
AN8002M Specification
Specification
Part No
AN8002M
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Panasonic
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
20V
Voltage - Output (Min/Fixed)
2V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
50mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
-
PSRR
74dB (120Hz)
Control Features
-
Protection Features
Over Current
Operating Temperature
-30 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
3-HSIP
AN8002M PDF Datasheet
AN8002M Related Parts
AN8002
AN8002
Panasonic
IC REG LINEAR 2V 50MA 3SSIP
AN8002M-E1
AN8002M-E1
Panasonic
IC REG LINEAR 2V 50MA 3HSIP
AN8003
AN8003
Panasonic
IC REG LINEAR 3V 50MA 3SSIP
AN8003M
AN8003M
Panasonic
IC REG LINEAR 3V 50MA 3HSIP
AN8003M-E1
AN8003M-E1
Panasonic
IC REG LINEAR 3V 50MA 3HSIP
AN8004
AN8004
Panasonic
IC REG LINEAR 4V 50MA 3SSIP
AN8004M
AN8004M
Panasonic
IC REG LINEAR 4V 50MA 3HSIP
AN8004M-E1
AN8004M-E1
Panasonic
IC REG LINEAR 4V 50MA 3HSIP
AN8005
AN8005
Panasonic
IC REG LINEAR 5V 50MA 3SSIP
AN8005M
AN8005M
Panasonic
IC REG LINEAR 5V 50MA 3HSIP
AN8005M-E1
AN8005M-E1
Panasonic
IC REG LINEAR 5V 50MA 3HSIP
AN8006
AN8006
Panasonic
IC REG LINEAR 6V 50MA 3SSIP
AN8002M Compare Parts
  • AN8002M vs AN80L52RMS
  • AN8002M vs AN80L51RMSTX
  • AN8002M vs AN80L51RMS
  • AN8002M vs AN80L50RMSTX
  • AN8002M vs AN80L50RMS
  • AN8002M vs AN80L49RMSTX
  • AN8002M vs AN80L49RMS
  • AN8002M vs AN80L48RMSTX
  • AN8002M vs AN80L48RMS
  • AN8002M vs AN80L36RMSTX
  • AN8002M vs AN80L36RMS
  • AN8002M vs AN80L35RMSTX
  • AN8002M vs AN80L35RMS
  • AN8002M vs AN80L34RMSTX
  • AN8002M vs AN80L34RMS
  • AN8002M vs AN80L33RMSTX
  • AN8002M vs AN80L33RMS
  • AN8002M vs AN80L32RMSTX
  • AN8002M vs AN80L32RMS
  • AN8002M vs AN80L31RMSTX
  • AN8002M vs AN80L31RMS
  • AN8002M vs AN80L30RMSTX
  • AN8002M vs AN80L30RMS
  • AN8002M vs AN80L29RMSTX
  • AN8002M vs AN80L29RMS
  • AN8002M vs AN80L28RMSTX
  • AN8002M vs AN80L28RMS
  • AN8002M vs AN80L25RMSTX
  • AN8002M vs AN80L25RMS
  • AN8002M vs AN80L22RMSTX
  • AN8002M vs AN80L22RMS
  • AN8002M vs AN80L21RMSTX
  • AN8002M vs AN80L21RMS
  • AN8002M vs AN80L20RMSTX
  • AN8002M vs AN80L20RMS
  • AN8002M vs AN80L19RMS
  • AN8002M vs AN80L18RMSTX
  • AN8002M vs AN80L18RMS
  • AN8002M vs AN8085M-E1
  • AN8002M vs AN8085M
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping