☰
AN8015SH-E1V
AN8015SH-E1V
Obsolete
Description:  IC REG CTRLR BUCK/BOOST 10-SSOP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 28480
AN8015SH-E1V Specification
Specification
Part No
AN8015SH-E1V
Category
PMIC - DC DC Switching Controllers
Manufacturer
Panasonic
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down
Output Configuration
Positive or Negative
Topology
Buck, Boost
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
3.6V ~ 34V
Frequency - Switching
2kHz ~ 500kHz
Duty Cycle (Max)
90%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-FSOP (0.169", 4.30mm Width)
Supplier Device Package
10-SSOP
AN8015SH-E1V PDF Datasheet
AN8015SH-E1V Related Parts
AN8011S-E1V
AN8011S-E1V
Panasonic
IC REG CTRLR BUCK/BOOST 16SO
AN8014S-E1
AN8014S-E1
Panasonic
IC REG CTRLR BUCK/BOOST 16SO
AN8015SH-E1
AN8015SH-E1
Panasonic
IC REG CTRLR BUCK/BOOST 10-SSOP
AN8016NSH-E1
AN8016NSH-E1
Panasonic
IC REG CTRLR BOOST 10-SSOP
AN8016NSHAVF
AN8016NSHAVF
Panasonic
IC REG CTRLR BOOST 10-SSOP
AN8016NSHE1V
AN8016NSHE1V
Panasonic
IC REG CTRLR BOOST 10-SSOP
AN8016SH-E1V
AN8016SH-E1V
Panasonic
IC REG CTRLR BOOST 10-SSOP
AN8016SHAE1V
AN8016SHAE1V
Panasonic
IC REG CTRLR BOOST 10-SSOP
AN8017SA-E1
AN8017SA-E1
Panasonic
IC REG CTRLR BOOST 16SSOP
AN8017SA-E1V
AN8017SA-E1V
Panasonic
IC REG CTRLR BOOST 16SSOP
AN8018SA-E1
AN8018SA-E1
Panasonic
IC REG CTRLR BUCK/BOOST 16SSOP
AN8018SA-E1V
AN8018SA-E1V
Panasonic
IC REG CTRLR BUCK/BOOST 16SSOP
AN8015SH-E1V Compare Parts
  • AN8015SH-E1V vs AN8049FHN-EB
  • AN8015SH-E1V vs AN8018SA-E1V
  • AN8015SH-E1V vs AN8018SA-E1
  • AN8015SH-E1V vs AN8017SA-E1V
  • AN8015SH-E1V vs AN8017SA-E1
  • AN8015SH-E1V vs AN8016SHAE1V
  • AN8015SH-E1V vs AN8016SH-E1V
  • AN8015SH-E1V vs AN8016NSHE1V
  • AN8015SH-E1V vs AN8016NSHAVF
  • AN8015SH-E1V vs AN8016NSH-E1
  • AN8015SH-E1V vs AN8015SH-E1
  • AN8015SH-E1V vs AN8014S-E1
  • AN8015SH-E1V vs AN8011S-E1V
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description