Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Panasonic MN13811-E
MN13811-E
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL TO92
Manufacturer:
Panasonic
Datasheet:
MN13811-E Datasheet
History Price: Obsolete
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MN13811-E Specification
Specification
Part No
MN13811-E
Category
PMIC - Supervisors
Manufacturer
Panasonic
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.2V
Output
Open Drain or Open Collector
Reset
Active High
Reset Timeout
160μs Typical
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
MN13811-E PDF Datasheet
MN13811-E Datasheet
Click and Download: MN13811-E Datasheet
MN13811-E Related Parts
MN1381-C
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-E
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-G
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-J
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-L
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-N
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-Q
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-S
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-U
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN13811-C
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN13811-G
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN13811-L
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN13811-E Compare Parts
MN13811-E vs MN1382TP
MN13811-E vs MN1382SUP
MN13811-E vs MN1382STP
MN13811-E vs MN1382SSP
MN13811-E vs MN1382SRP
MN13811-E vs MN1382SQP
MN13811-E vs MN1382SPP
MN13811-E vs MN1382SP
MN13811-E vs MN1382SNP
MN13811-E vs MN1382SMP
MN13811-E vs MN1382SLP
MN13811-E vs MN1382SKP
MN13811-E vs MN1382SJP
MN13811-E vs MN1382SHP
MN13811-E vs MN1382SGP
MN13811-E vs MN1382SFP
MN13811-E vs MN1382SEP
MN13811-E vs MN1382SDP
MN13811-E vs MN1382SCP
MN13811-E vs MN1382RP
MN13811-E vs MN1382QP
MN13811-E vs MN1382PP
MN13811-E vs MN1382NP
MN13811-E vs MN1382MP
MN13811-E vs MN1382LP
MN13811-E vs MN1382KP
MN13811-E vs MN1382JP
MN13811-E vs MN1382HP
MN13811-E vs MN1382GP
MN13811-E vs MN1382FP
MN13811-E vs MN1382EP
MN13811-E vs MN1382DP
MN13811-E vs MN1382CP
MN13811-E vs MN13822UP
MN13811-E vs MN13822TP
MN13811-E vs MN13822SUP
MN13811-E vs MN13822STP
MN13811-E vs MN13822SSP
MN13811-E vs MN13822SRP
MN13811-E vs MN13822SQP
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet