PM7386-BI
PM7386-BI
Active
Description:  SINGLE-CHIP MULTI CHANNEL HDLC C
Manufacturer:  PMC-Sierra
Datasheet:   PM7386-BI Datasheet
History Price: Active
In Stock: 27600
PM7386-BI Specification
Specification
Part No
PM7386-BI
Category
Embedded - Application Specific Microcontrollers
Manufacturer
PMC-Sierra
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
-
Core Processor
-
Program Memory Type
-
Controller Series
-
RAM Size
-
Interface
-
Number of I/O
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
5 stars
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
5 stars
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
5 stars
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
5 stars
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
5 stars
2026-04-02 05:18
Perfect. Arrived fast.