126
126
Active
Description:  23201A SERIAL ADAPTER ASSEMBLED
Manufacturer:  Pololu Corporation
Datasheet:   126 Datasheet
History Price: $14.95000
In Stock: 12800
126 Specification
Specification
Part No
126
Category
Interface - Modules
Manufacturer
Pololu Corporation
Series
-
Packaging
-
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
-
Function
Converter
Interface
FIFO
Standards
-
Voltage - Supply
3V ~ 5.5V
Current - Supply
2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
-
Supplier Device Package
-
126 Description
The Pololu Corporation 126 is a versatile and compact motor driver designed for controlling small DC motors and stepper motors in various robotics and automation applications. Pololu is known for its high-quality electronic components and modules, and the 126 motor driver is a popular choice among hobbyists, educators, and professionals for its ease of use and robust performance. Below is a detailed introduction to the Pololu 126 motor driver, including its specifications and key features.

## Overview

The Pololu 126 motor driver is designed to provide efficient control of DC motors and stepper motors, allowing users to easily integrate motor control into their projects. It is particularly well-suited for applications in robotics, automation, and remote-controlled vehicles. The driver can handle a range of motor voltages and currents, making it adaptable to various motor types and sizes.

## Key Features

1. Motor Control:
- The Pololu 126 can control both DC motors and stepper motors, providing flexibility for different applications. It allows for precise control of motor speed and direction, enabling smooth operation in various scenarios.

2. Current Rating:
- The driver is capable of handling continuous currents of up to 1.2A per channel, with peak currents reaching up to 2A. This makes it suitable for driving small to medium-sized motors effectively.

3. Voltage Range:
- The Pololu 126 operates over a wide voltage range, typically from 2.5V to 12V. This versatility allows it to be used with a variety of motor types and battery configurations, making it ideal for portable and battery-powered applications.

4. H-Bridge Design:
- The motor driver features an H-bridge configuration, which allows for bidirectional control of the motor. This design enables the user to easily reverse the direction of the motor by changing the input signals.

5. PWM Control:
- The Pololu 126 supports Pulse Width Modulation (PWM) for speed control. By varying the duty cycle of the PWM signal, users can adjust the speed of the motor smoothly and efficiently.

6. Thermal Protection:
- The driver includes built-in thermal protection features to prevent overheating. This ensures reliable operation and longevity of the driver and connected motors, even under heavy load conditions.

7. Compact Size:
- The Pololu 126 is designed to be compact and lightweight, making it easy to integrate into various projects without taking up much space. Its small footprint is particularly advantageous in robotics and embedded systems.

8. Easy to Use:
- The motor driver is designed for ease of use, with clear pin labeling and straightforward connections. This makes it accessible for beginners and experienced users alike.

## Specifications

- Model: Pololu 126 Motor Driver
- Motor Type: DC motors and stepper motors
- Continuous Current Rating: Up to 1.2A per channel
- Peak Current Rating: Up to 2A
- Voltage Range: 2.5V to 12V
- Control Method: H-bridge configuration
- PWM Frequency: Typically up to 20 kHz
- Dimensions: Approximately 1.5" x 1" (specific dimensions may vary)
- Weight: Approximately 10 grams (specific weight may vary)
- Operating Temperature Range: Typically -40°C to +85°C (specific range may vary)

## Applications

The Pololu 126 motor driver is suitable for a variety of applications, including:

- Robotics (mobile robots, robotic arms)
- Remote-controlled vehicles (cars, boats, drones)
- Automation systems (conveyor belts, actuators)
- Educational projects (STEM education, robotics kits)
- Prototyping and development of motor-driven devices

## Conclusion

The Pololu Corporation 126 motor driver is a reliable and efficient solution for controlling DC and stepper motors in a wide range of applications. With its robust specifications, ease of use, and compact design, it is an excellent choice for hobbyists, educators, and professionals looking to integrate motor control into their projects. Pololu%27s commitment to quality and innovation ensures that the 126 motor driver meets the demands of modern robotics and automation applications, making it a valuable component in any motor-driven system.
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Ella Charbonneau
Canada
5 stars
2026-03-20 05:48
Thank you for the 4017 IC's