127
127
Active
Description:  23201A SERIAL ADAPTER KIT
Manufacturer:  Pololu Corporation
Datasheet:   127 Datasheet
History Price: $11.95000
In Stock: 29200
127 Specification
Specification
Part No
127
Category
Interface - Modules
Manufacturer
Pololu Corporation
Series
-
Packaging
-
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
-
Function
Converter
Interface
FIFO
Standards
-
Voltage - Supply
3V ~ 5.5V
Current - Supply
2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
-
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Ella Charbonneau
Canada
5 stars
2026-03-20 05:48
Thank you for the 4017 IC's
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.