☰
2SD300C17A2
2SD300C17A2
Active
Description:  IC GATE DRVR HALF-BRIDGE MODULE
Manufacturer:  Power Integrations
Datasheet:   2SD300C17A2 Datasheet
History Price: $123.16167
In Stock: 46400
2SD300C17A2 Specification
Specification
Part No
2SD300C17A2
Category
PMIC - Gate Drivers
Manufacturer
Power Integrations
Series
SCALE-2
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
-
Number of Drivers
2
Gate Type
IGBT
Voltage - Supply
14V ~ 16V
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
30A, 30A
Input Type
-
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
Module
Supplier Device Package
Module
2SD300C17A2 PDF Datasheet
2SD300C17A2 Related Parts
2SD106AI-17 UL
2SD106AI-17 UL
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
2SD300C17A1
2SD300C17A1
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
2SD300C17A3
2SD300C17A3
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
2SD300C17A4
2SD300C17A4
Power Integrations
IC GATE DRVR HALF-BRIDGE 1700V
2SD315AI
2SD315AI
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
2SD315AI UL
2SD315AI UL
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
2SD315AI-25
2SD315AI-25
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
2SD315AI-33
2SD315AI-33
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
2SD300C17A2C
2SD300C17A2C
Power Integrations
GATE DRIVER CORE, SCALE-2, 1700V
2SD300C17A3C
2SD300C17A3C
Power Integrations
GATE DRIVER CORE, SCALE-2, 1700V
2SD300C17A4C
2SD300C17A4C
Power Integrations
GATE DRIVER CORE, SCALE-2, 1700V
2SD316EI-12
2SD316EI-12
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
2SD300C17A2 Compare Parts
  • 2SD300C17A2 vs 2SD315AI-25
  • 2SD300C17A2 vs 2SD315AI UL
  • 2SD300C17A2 vs 2SD315AI
  • 2SD300C17A2 vs 2SD300C17A4
  • 2SD300C17A2 vs 2SD300C17A3
  • 2SD300C17A2 vs 2SD300C17A1
  • 2SD300C17A2 vs 2SD106AI-17 UL
  • 2SD300C17A2 vs 2SD316EI-17
  • 2SD300C17A2 vs 2SD316EI-12
  • 2SD300C17A2 vs 2SD300C17A4C
  • 2SD300C17A2 vs 2SD300C17A3C
  • 2SD300C17A2 vs 2SD300C17A2C
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!