Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Specialized ICs
/ Power Integrations CAP005DG
CAP005DG
Discontinued
Specialized ICs
Description:
IC CAPACITOR DISCHARGE 8SO
Manufacturer:
Power Integrations
Datasheet:
CAP005DG Datasheet
History Price: Discontinued at Digi-Key
In Stock: 7440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CAP005DG Specification
Specification
Part No
CAP005DG
Category
Specialized ICs
Manufacturer
Power Integrations
Series
CAPZero
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Capacitor Discharge
Applications
Converter, ACDC
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
CAP005DG PDF Datasheet
CAP005DG Datasheet
Click and Download: CAP005DG Datasheet
CAP005DG Related Parts
CAP002DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP003DG
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP003DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP004DG
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP004DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP005DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP006DG
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP006DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP007DG
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP007DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP008DG
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP008DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP005DG Compare Parts
CAP005DG vs CAP300DG
CAP005DG vs CAP200DG-TL
CAP005DG vs CAP200DG
CAP005DG vs CAP019DG-TL
CAP005DG vs CAP019DG
CAP005DG vs CAP018DG-TL
CAP005DG vs CAP018DG
CAP005DG vs CAP017DG-TL
CAP005DG vs CAP017DG
CAP005DG vs CAP016DG-TL
CAP005DG vs CAP016DG
CAP005DG vs CAP015DG-TL
CAP005DG vs CAP015DG
CAP005DG vs CAP014DG-TL
CAP005DG vs CAP014DG
CAP005DG vs CAP013DG-TL
CAP005DG vs CAP013DG
CAP005DG vs CAP012DG-TL
CAP005DG vs CAP012DG
CAP005DG vs CAP009DG-TL
CAP005DG vs CAP009DG
CAP005DG vs CAP008DG-TL
CAP005DG vs CAP008DG
CAP005DG vs CAP007DG-TL
CAP005DG vs CAP007DG
CAP005DG vs CAP006DG-TL
CAP005DG vs CAP006DG
CAP005DG vs CAP005DG-TL
CAP005DG vs CAP004DG-TL
CAP005DG vs CAP004DG
CAP005DG vs CAP003DG-TL
CAP005DG vs CAP003DG
CAP005DG vs CAP002DG-TL
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.