☰
CHY101D
CHY101D
Discontinued
Description:  IC BATT USB 2.0 QUICK CHARGE 8SO
Manufacturer:  Power Integrations
Datasheet:   CHY101D Datasheet
History Price: Discontinued at Digi-Key
In Stock: 16800
CHY101D Specification
Specification
Part No
CHY101D
Category
PMIC - Battery Management
Manufacturer
Power Integrations
Series
ChiPhy
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
USB Charger Interface
Battery Chemistry
-
Number of Cells
-
Fault Protection
Over Voltage
Interface
USB
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
CHY101D PDF Datasheet
CHY101D Related Parts
CHY100D
CHY100D
Power Integrations
IC BATT USB QUICK CHARGER 8SO
CHY100D-TL
CHY100D-TL
Power Integrations
IC BATT USB CHARGER 8SO
CHY101D-TL
CHY101D-TL
Power Integrations
IC BATT USB 2.0 QUICK CHARGE 8SO
CHY103D
CHY103D
Power Integrations
IC BATT USB 3.0 CHARGER 8SO
CHY103D-TL
CHY103D-TL
Power Integrations
IC BATT USB 3.0 CHARGER 8SO
CHY103DG
CHY103DG
Power Integrations
IC BATT USB CHARGER 8SO
CHY101D Compare Parts
  • CHY101D vs CHY103D-TL
  • CHY101D vs CHY103D
  • CHY101D vs CHY101D-TL
  • CHY101D vs CHY100D-TL
  • CHY101D vs CHY100D
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much