☰
DPP106
DPP106
Obsolete
Description:  IC
Manufacturer:  Power Integrations
Datasheet:   DPP106 Datasheet
History Price: Obsolete
In Stock: 13980
DPP106 Specification
Specification
Part No
DPP106
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Power Integrations
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
-
Frequency - Switching
-
Current - Startup
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
DPP106 Description
The Power Integrations DPP106 is a highly integrated power management IC designed for use in a variety of applications, particularly in the realm of power supplies and energy-efficient systems. This device is part of Power Integrations%27 extensive portfolio of innovative solutions aimed at improving energy efficiency and reducing the size of power supply designs.

## Key Features

1. Integrated Design: The DPP106 combines multiple functions into a single chip, which simplifies the design process and reduces the number of external components required. This integration helps to minimize the overall size of the power supply circuit.

2. High Efficiency: The DPP106 is designed to operate with high efficiency, typically exceeding 90%. This efficiency is crucial for applications where energy consumption is a concern, such as in consumer electronics and industrial equipment.

3. Wide Input Voltage Range: The device supports a wide input voltage range, typically from 85V to 265V AC, making it suitable for global applications. This flexibility allows the DPP106 to be used in various regions without the need for significant modifications.

4. Output Power: The DPP106 can deliver output power levels of up to 100W, making it suitable for a range of applications, including LED drivers, adapters, and other power supply designs.

5. Built-in Protection Features: The DPP106 includes several built-in protection features to enhance reliability and safety:
- Overvoltage Protection (OVP): Prevents damage to the load and the power supply by shutting down the output in case of overvoltage conditions.
- Overcurrent Protection (OCP): Protects the device and the load from excessive current by limiting the output current.
- Thermal Shutdown: Automatically shuts down the device in case of overheating, preventing damage due to excessive temperatures.

6. Low Standby Power Consumption: The DPP106 is designed to minimize standby power consumption, making it compliant with energy efficiency standards such as Energy Star and the European Union%27s ErP directive. This feature is particularly important for consumer electronics that are often left in standby mode.

7. Compact Package: The DPP106 is available in a compact package, which helps to save space on the PCB and allows for more efficient thermal management. The small footprint is ideal for applications where space is at a premium.

8. Easy to Use: The DPP106 is designed for ease of use, with a straightforward application circuit that simplifies the design process. This user-friendly approach allows engineers to quickly implement the device in their designs.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 100W
- Efficiency: Typically >90%
- Operating Frequency: 100 kHz to 150 kHz
- Protection Features: OVP, OCP, Thermal Shutdown
- Package Type: Available in various compact packages (e.g., DIP, SOIC)
- Operating Temperature Range: -40°C to +125°C

## Applications

The Power Integrations DPP106 is suitable for a wide range of applications, including:

- LED Drivers: Ideal for driving LED lighting systems with high efficiency and low power consumption.
- Adapters and Chargers: Used in power adapters for consumer electronics, ensuring efficient power delivery and compliance with energy standards.
- Industrial Power Supplies: Suitable for industrial applications requiring reliable and efficient power management.
- Home Appliances: Can be used in various home appliances to improve energy efficiency and reduce standby power consumption.

## Conclusion

The Power Integrations DPP106 is a versatile and efficient power management IC that offers a range of features designed to simplify power supply design while enhancing performance and reliability. With its high efficiency, wide input voltage range, and built-in protection features, the DPP106 is an excellent choice for engineers looking to create energy-efficient power solutions across various applications. Its compact design and ease of use further contribute to its appeal in the competitive landscape of power management solutions.
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller