☰
IHD660IC2
IHD660IC2
Obsolete
Description:  IC GATE DRVR HALF-BRIDGE MODULE
Manufacturer:  Power Integrations
Datasheet:   IHD660IC2 Datasheet
History Price: Obsolete
In Stock: 33920
IHD660IC2 Specification
Specification
Part No
IHD660IC2
Category
PMIC - Gate Drivers
Manufacturer
Power Integrations
Series
SCALE-1
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
14V ~ 16V
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
-
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
100ns, 80ns
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
36-DIP Module, 24 Leads
Supplier Device Package
Module
IHD660IC2 PDF Datasheet
IHD660IC2 Related Parts
IHD260
IHD260
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
IHD260IC1
IHD260IC1
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
IHD260IT1
IHD260IT1
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
IHD260NC1
IHD260NC1
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
IHD260NT1
IHD260NT1
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
IHD660
IHD660
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
IHD660IC1
IHD660IC1
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
IHD660IT1
IHD660IT1
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
IHD660NC1
IHD660NC1
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE
IHD660IC2 Compare Parts
  • IHD660IC2 vs IHD660IT1
  • IHD660IC2 vs IHD660IC1
  • IHD660IC2 vs IHD660
  • IHD660IC2 vs IHD260NT1
  • IHD660IC2 vs IHD260NC1
  • IHD660IC2 vs IHD260IT1
  • IHD660IC2 vs IHD260IC1
  • IHD660IC2 vs IHD260
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.