☰
INN2003K
INN2003K
Discontinued
Description:  IC OFFLINE SW MULT TOP 16ESOP
Manufacturer:  Power Integrations
Datasheet:   INN2003K Datasheet
History Price: Discontinued at Digi-Key
In Stock: 41280
INN2003K Specification
Specification
Part No
INN2003K
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
InnoSwitch-CH
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback, Secondary Side SR
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
60%
Frequency - Switching
100kHz
Power (Watts)
12 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Supplier Device Package
eSOP-R16B
Mounting Type
Surface Mount
INN2003K PDF Datasheet
INN2003K Related Parts
INN2003K-TL
INN2003K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2004K
INN2004K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2004K-TL
INN2004K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2005K
INN2005K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2005K-TL
INN2005K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2023K
INN2023K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2023K-TL
INN2023K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2024K
INN2024K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2024K-TL
INN2024K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2025K
INN2025K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2025K-TL
INN2025K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2103K
INN2103K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2003K Compare Parts
  • INN2003K vs INN4075C-H186-TL
  • INN2003K vs INN4075C-H185-TL
  • INN2003K vs INN4075C-H184-TL
  • INN2003K vs INN4075C-H183-TL
  • INN2003K vs INN4075C-H182-TL
  • INN2003K vs INN4075C-H181-TL
  • INN2003K vs INN4074C-H186-TL
  • INN2003K vs INN4074C-H185-TL
  • INN2003K vs INN4074C-H184-TL
  • INN2003K vs INN4074C-H183-TL
  • INN2003K vs INN4074C-H182-TL
  • INN2003K vs INN4074C-H181-TL
  • INN2003K vs INN4073C-H186-TL
  • INN2003K vs INN4073C-H185-TL
  • INN2003K vs INN4073C-H184-TL
  • INN2003K vs INN4073C-H183-TL
  • INN2003K vs INN4073C-H182-TL
  • INN2003K vs INN4073C-H181-TL
  • INN2003K vs INN3996CQ-TL
  • INN2003K vs INN3977CQ-TL
  • INN2003K vs INN3949CQ-TL
  • INN2003K vs INN3947CQ-TL
  • INN2003K vs INN3879C-H803-TL
  • INN2003K vs INN3879C-H801-TL
  • INN2003K vs INN3878C-H804-TL
  • INN2003K vs INN3878C-H802-TL
  • INN2003K vs INN3878C-H801-TL
  • INN2003K vs INN3875C-H801-TL
  • INN2003K vs INN3870C-H805-TL
  • INN2003K vs INN3870C-H801-TL
  • INN2003K vs INN3866C-H801-TL
  • INN2003K vs INN3865C-H801-TL
  • INN2003K vs INN3696C-H606-TL
  • INN2003K vs INN3694C-H606-TL
  • INN2003K vs INN3692C-H606-TL
  • INN2003K vs INN3679C-H606-TL
  • INN2003K vs INN3679C-H605-TL
  • INN2003K vs INN3678C-H606-TL
  • INN2003K vs INN3678C-H605-TL
  • INN2003K vs INN3677C-H606-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos