☰
LNK606PG
LNK606PG
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  Power Integrations
Datasheet:   LNK606PG Datasheet
History Price: $1.14000
In Stock: 29920
LNK606PG Specification
Specification
Part No
LNK606PG
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
LinkSwitch-II
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
55%
Frequency - Switching
Up to 85kHz
Power (Watts)
6.1 W
Fault Protection
Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-PDIP-C
Mounting Type
Through Hole
LNK606PG PDF Datasheet
LNK606PG Related Parts
LNK302DG
LNK302DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DG-TL
LNK302DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN
LNK302DN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN-TL
LNK302DN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302G
LNK302G
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302G-TL
LNK302G-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN
LNK302GN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN-TL
LNK302GN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302PN
LNK302PN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8DIP
LNK304DG
LNK304DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DG-TL
LNK304DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DN
LNK304DN
Power Integrations
IC OFFLINE SWIT OCP 8SOIC
LNK606PG Description

The LNK606PG is a highly integrated power conversion IC from Power Integrations, specifically designed for switch-mode power supplies (SMPS) in low-power applications. It is part of the LinkSwitch family, which is known for providing a compact solution for efficient power conversion, particularly in off-line power supplies. This chip integrates a high-voltage power MOSFET, oscillator, and other essential components to simplify design and enhance reliability.

## Key Features

1. High Efficiency: The LNK606PG offers high efficiency across its operating range, optimizing energy use and minimizing heat generation.

2. Wide Input Voltage Range: The device can operate effectively with an input voltage range of 85 to 265 VAC, making it suitable for global applications.

3. Integrated Components: The integration of a power MOSFET allows for a smaller footprint, reducing the overall size of the power supply design.

4. Built-in Protection Features:
- Overload Protection: The LNK606PG includes features that protect against overload conditions, ensuring safe operation.
- Thermal Shutdown: It has thermal protection to prevent damage under excessive heat conditions.
- Short-Circuit Protection: This feature helps protect the system during fault conditions.

5. Regulation: Provides excellent line and load regulation, ensuring stable output voltage under varying input conditions.

6. Low Standby Power: Designed for low standby power consumption, making it ideal for energy-efficient applications.

7. Cost-Effective Solution: Integration of multiple functions into a single IC reduces the component count and saves on PCB space and overall manufacturing costs.

## Specifications

- Part Number: LNK606PG
- Type: Offline Switcher
- Output Power: Up to 6 W in isolated flyback configurations; up to 10 W in non-isolated applications.
- Input Voltage Range: 85 to 265 VAC
- Output Voltage: Typically 12V or lower, depending on the configuration.
- Switching Frequency: Approximately 132 kHz.
- Efficiency: Greater than 80% under normal operating conditions.
- Temperature Range: -40°C to +150°C (junction temperature).
- Package Type: DIP-8 (Dual In-line Package).

## Applications

The LNK606PG is typically used in various applications, including:

- Adapter Power Supplies: Suitable for wall adapters and chargers for consumer electronics.
- LED Drivers: Can be used in low-power LED driver circuits.
- Standby Power Supplies: Ideal for powering devices that require low-power standby modes.
- Home Appliances: Used in power supplies for small appliances and home automation products.

## Conclusion

The Power Integrations LNK606PG is a versatile and efficient solution for low-power switching applications. Its combination of high integration, protection features, and ease of use makes it an attractive choice for engineers looking to develop reliable and compact power supply designs. Whether for consumer electronics, LED drivers, or other low-power applications, the LNK606PG stands out as a robust and cost-effective option.
LNK606PG Compare Parts
  • LNK606PG vs LNK6779K-TL
  • LNK606PG vs LNK6779K
  • LNK606PG vs LNK6779E
  • LNK606PG vs LNK6778V
  • LNK606PG vs LNK6778K-TL
  • LNK606PG vs LNK6778K
  • LNK606PG vs LNK6778E
  • LNK606PG vs LNK6777V
  • LNK606PG vs LNK6777K-TL
  • LNK606PG vs LNK6777K
  • LNK606PG vs LNK6777E
  • LNK606PG vs LNK6776V
  • LNK606PG vs LNK6776K-TL
  • LNK606PG vs LNK6776K
  • LNK606PG vs LNK6776E
  • LNK606PG vs LNK6775V
  • LNK606PG vs LNK6775K-TL
  • LNK606PG vs LNK6775K
  • LNK606PG vs LNK6775E
  • LNK606PG vs LNK6774V
  • LNK606PG vs LNK6774K-TL
  • LNK606PG vs LNK6774E
  • LNK606PG vs LNK6773V
  • LNK606PG vs LNK6773K-TL
  • LNK606PG vs LNK6773K
  • LNK606PG vs LNK6773E
  • LNK606PG vs LNK6769V
  • LNK606PG vs LNK6769K-TL
  • LNK606PG vs LNK6769K
  • LNK606PG vs LNK6769E
  • LNK606PG vs LNK6768V
  • LNK606PG vs LNK6768K-TL
  • LNK606PG vs LNK6768K
  • LNK606PG vs LNK6768E
  • LNK606PG vs LNK6767V
  • LNK606PG vs LNK6767K-TL
  • LNK606PG vs LNK6767K
  • LNK606PG vs LNK6767E
  • LNK606PG vs LNK6766V
  • LNK606PG vs LNK6766K-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks