☰
LYT2004K
LYT2004K
Discontinued
Description:  IC OFFLINE SWITCH FLYBACK 12ESOP
Manufacturer:  Power Integrations
Datasheet:   LYT2004K Datasheet
History Price: $1.20000
In Stock: 36960
LYT2004K Specification
Specification
Part No
LYT2004K
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
LYTSwitch-2
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
725V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
55%
Frequency - Switching
85kHz
Power (Watts)
10 W
Fault Protection
-
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Supplier Device Package
12-ESOP
Mounting Type
Surface Mount
LYT2004K PDF Datasheet
LYT2004K Related Parts
LYT2001D
LYT2001D
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2001D-TL
LYT2001D-TL
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2002D
LYT2002D
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2002D-TL
LYT2002D-TL
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2003D
LYT2003D
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2003D-TL
LYT2003D-TL
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2004D
LYT2004D
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2004D-TL
LYT2004D-TL
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2004E
LYT2004E
Power Integrations
IC OFFLINE SWITCH FLYBACK 7ESIP
LYT2004K-TL
LYT2004K-TL
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
LYT2005E
LYT2005E
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2005K
LYT2005K
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
LYT2004K Compare Parts
  • LYT2004K vs LYT5226D-TL
  • LYT2004K vs LYT5225D-TL
  • LYT2004K vs LYT5218D-TL
  • LYT2004K vs LYT5216D-TL
  • LYT2004K vs LYT4328E
  • LYT2004K vs LYT4327E
  • LYT2004K vs LYT4326E
  • LYT2004K vs LYT4325E
  • LYT2004K vs LYT4324E
  • LYT2004K vs LYT4323E
  • LYT2004K vs LYT4322E
  • LYT2004K vs LYT4321E
  • LYT2004K vs LYT4318L
  • LYT2004K vs LYT4318E
  • LYT2004K vs LYT4317L
  • LYT2004K vs LYT4317E
  • LYT2004K vs LYT4316L
  • LYT2004K vs LYT4316E
  • LYT2004K vs LYT4315L
  • LYT2004K vs LYT4315E
  • LYT2004K vs LYT4314L
  • LYT2004K vs LYT4314E
  • LYT2004K vs LYT4313L
  • LYT2004K vs LYT4313E
  • LYT2004K vs LYT4312L
  • LYT2004K vs LYT4312E
  • LYT2004K vs LYT4311L
  • LYT2004K vs LYT4311E
  • LYT2004K vs LYT4228E
  • LYT2004K vs LYT4227E
  • LYT2004K vs LYT4226E
  • LYT2004K vs LYT4225E
  • LYT2004K vs LYT4224E
  • LYT2004K vs LYT4223E
  • LYT2004K vs LYT4222E
  • LYT2004K vs LYT4221E
  • LYT2004K vs LYT4218L
  • LYT2004K vs LYT4218E
  • LYT2004K vs LYT4217L
  • LYT2004K vs LYT4217E
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!