☰
PFS710EG
PFS710EG
Obsolete
Description:  IC PFC CTRLR CCM 95KHZ ESIP-7G
Manufacturer:  Power Integrations
Datasheet:   PFS710EG Datasheet
History Price: Obsolete
In Stock: 46960
PFS710EG Specification
Specification
Part No
PFS710EG
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Power Integrations
Series
HiperPFS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Continuous Conduction (CCM)
Frequency - Switching
24kHz ~ 95kHz
Current - Startup
-
Voltage - Supply
10V ~ 12V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Supplier Device Package
eSIP-7G
PFS710EG PDF Datasheet
PFS710EG Related Parts
PFS704EG
PFS704EG
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
PFS706EG
PFS706EG
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
PFS708EG
PFS708EG
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
PFS712EG
PFS712EG
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
PFS713EG
PFS713EG
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
PFS714EG
PFS714EG
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
PFS716EG
PFS716EG
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
PFS723EG
PFS723EG
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
PFS724EG
PFS724EG
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
PFS725EG
PFS725EG
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
PFS726EG
PFS726EG
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
PFS727EG
PFS727EG
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
PFS710EG Compare Parts
  • PFS710EG vs PFS7726H
  • PFS710EG vs PFS7725L
  • PFS710EG vs PFS7725H
  • PFS710EG vs PFS7724L
  • PFS710EG vs PFS7724H
  • PFS710EG vs PFS7723L
  • PFS710EG vs PFS7723H
  • PFS710EG vs PFS7636H
  • PFS710EG vs PFS7635H
  • PFS710EG vs PFS7634H
  • PFS710EG vs PFS7633H
  • PFS710EG vs PFS7629L
  • PFS710EG vs PFS7629H
  • PFS710EG vs PFS7628L
  • PFS710EG vs PFS7628H
  • PFS710EG vs PFS7627L
  • PFS710EG vs PFS7627H
  • PFS710EG vs PFS7626L
  • PFS710EG vs PFS7626H
  • PFS710EG vs PFS7625L
  • PFS710EG vs PFS7625H
  • PFS710EG vs PFS7624L
  • PFS710EG vs PFS7624H
  • PFS710EG vs PFS7623L
  • PFS710EG vs PFS7623H
  • PFS710EG vs PFS7539H
  • PFS710EG vs PFS7538H
  • PFS710EG vs PFS7537H
  • PFS710EG vs PFS7536H
  • PFS710EG vs PFS7535H
  • PFS710EG vs PFS7534H
  • PFS710EG vs PFS7533H
  • PFS710EG vs PFS7529H
  • PFS710EG vs PFS7528H
  • PFS710EG vs PFS7527H
  • PFS710EG vs PFS7526H
  • PFS710EG vs PFS7525L
  • PFS710EG vs PFS7525H
  • PFS710EG vs PFS7524L
  • PFS710EG vs PFS7524H
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!