☰
PLC810PG
PLC810PG
Obsolete
Description:  IC OFFLINE SW HALF-BRDG 24DIP
Manufacturer:  Power Integrations
Datasheet:   PLC810PG Datasheet
History Price: Obsolete
In Stock: 36840
PLC810PG Specification
Specification
Part No
PLC810PG
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
HiperPLC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Half-Bridge
Voltage - Start Up
9.1 V
Voltage - Supply (Vcc/Vdd)
8.1V ~ 15V
Duty Cycle
50%
Frequency - Switching
50kHz ~ 300kHz
Power (Watts)
600 W
Fault Protection
Current Limiting, Over Load, Over Voltage
Control Features
EN
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
Mounting Type
Through Hole
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!