☰
SEN013DG
SEN013DG
Discontinued
Description:  IC SIGNAL DISCONNECT 3CH 8SOIC
Manufacturer:  Power Integrations
Datasheet:   SEN013DG Datasheet
History Price: Discontinued at Digi-Key
In Stock: 30240
SEN013DG Specification
Specification
Part No
SEN013DG
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Power Integrations
Series
SENZero
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply Controller
Voltage - Input
-
Voltage - Supply
6V ~ 16V
Current - Supply
500 μA
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
SEN013DG PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.