☰
TNY264PG
TNY264PG
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  Power Integrations
Datasheet:   TNY264PG Datasheet
History Price: $1.62000
In Stock: 29440
TNY264PG Specification
Specification
Part No
TNY264PG
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TinySwitch-II
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
65%
Frequency - Switching
132kHz
Power (Watts)
9 W
Fault Protection
Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features
EN
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-PDIP-B
Mounting Type
Through Hole
TNY264PG PDF Datasheet
TNY264PG Related Parts
TNY174PN
TNY174PN
Power Integrations
8.5 W (85-265 VAC) 11 W (230 VAC
TNY175PN
TNY175PN
Power Integrations
11.5 W (85-265 VAC) 15 W (230 VA
TNY177DG-TL
TNY177DG-TL
Power Integrations
18 W (85-265 VAC) 23.5 W (230 VA
TNY178DG-TL
TNY178DG-TL
Power Integrations
21.5 W (85-265 VAC) 28 W (230 VA
TNY179PN
TNY179PN
Power Integrations
25 W (85-265 VAC) 32 W (230 VAC)
TNY180PN
TNY180PN
Power Integrations
28.5 W (85-265 VAC) 36.5 W (230
TNY253G
TNY253G
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
TNY253G-TL
TNY253G-TL
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
TNY253GN
TNY253GN
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
TNY253GN-TL
TNY253GN-TL
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
TNY253P
TNY253P
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
TNY253PN
TNY253PN
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
TNY264PG Compare Parts
  • TNY264PG vs TNY380GN-TL
  • TNY264PG vs TNY379PN
  • TNY264PG vs TNY379GN-TL
  • TNY264PG vs TNY378PN
  • TNY264PG vs TNY378GN-TL
  • TNY264PG vs TNY377PN
  • TNY264PG vs TNY377GN-TL
  • TNY264PG vs TNY376PN
  • TNY264PG vs TNY376GN-TL
  • TNY264PG vs TNY376DN-TL
  • TNY264PG vs TNY376DN
  • TNY264PG vs TNY376DG-TL
  • TNY264PG vs TNY376DG
  • TNY264PG vs TNY375PN
  • TNY264PG vs TNY375GN-TL
  • TNY264PG vs TNY375DN-TL
  • TNY264PG vs TNY375DN
  • TNY264PG vs TNY375DG-TL
  • TNY264PG vs TNY375DG
  • TNY264PG vs TNY290PG
  • TNY264PG vs TNY290KG-TL
  • TNY264PG vs TNY290KG
  • TNY264PG vs TNY289PG
  • TNY264PG vs TNY289KG-TL
  • TNY264PG vs TNY289KG
  • TNY264PG vs TNY288PG
  • TNY264PG vs TNY288KG-TL
  • TNY264PG vs TNY288KG
  • TNY264PG vs TNY288GG-TL
  • TNY264PG vs TNY288DG-TL
  • TNY264PG vs TNY288DG
  • TNY264PG vs TNY287PG
  • TNY264PG vs TNY287KG-TL
  • TNY264PG vs TNY287KG
  • TNY264PG vs TNY287DG-TL
  • TNY264PG vs TNY287DG
  • TNY264PG vs TNY286PG
  • TNY264PG vs TNY286KG-TL
  • TNY264PG vs TNY286KG
  • TNY264PG vs TNY286DG-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give