☰
TOP103YN
TOP103YN
Obsolete
Description:  IC OFFLINE SW MULT TOP TO220-3
Manufacturer:  Power Integrations
Datasheet:   TOP103YN Datasheet
History Price: Obsolete
In Stock: 3840
TOP103YN Specification
Specification
Part No
TOP103YN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
350V
Topology
Boost, Buck, Flyback, Forward
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
67%
Frequency - Switching
100kHz
Power (Watts)
90 W
Fault Protection
Current Limiting, Over Temperature
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
Mounting Type
Through Hole
TOP103YN PDF Datasheet
TOP103YN Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP201YAI
TOP201YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN Description
The Power Integrations TOP103YN is a highly integrated, high-voltage power supply controller designed for use in a variety of applications, including switch-mode power supplies (SMPS) for consumer electronics, industrial equipment, and other electronic devices. This device is part of the TOPSwitch family, which is known for its efficiency and reliability in power conversion.

## Key Features

1. High Voltage Operation: The TOP103YN can operate with a wide input voltage range, typically from 85V to 265V AC, making it suitable for global applications.

2. Integrated High-Voltage Start-Up Circuit: This feature allows the device to start up quickly without the need for an external high-voltage power supply, simplifying the design and reducing component count.

3. Current Mode Control: The device employs current mode control, which enhances the performance of the power supply by providing better regulation and improved transient response.

4. Built-in Protection Features: The TOP103YN includes several built-in protection mechanisms, such as:
- Overvoltage protection (OVP)
- Overcurrent protection (OCP)
- Thermal shutdown (TSD)
- Short-circuit protection

5. Low Standby Power Consumption: The device is designed to minimize power consumption during standby mode, which is essential for meeting energy efficiency standards.

6. Compact Package: The TOP103YN is available in a compact DIP-8 package, which is suitable for space-constrained applications.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 10W (depending on the application and design)
- Switching Frequency: Typically around 100 kHz
- Maximum Duty Cycle: 70%
- Output Voltage Regulation: ±5% (typical)
- Operating Temperature Range: -40°C to +125°C
- Storage Temperature Range: -55°C to +150°C
- Pin Configuration: 8 pins (DIP-8 package)
- Weight: Approximately 1.5 grams

## Applications

The TOP103YN is suitable for a variety of applications, including:

- Power adapters for consumer electronics
- LED drivers
- Battery chargers
- Isolated and non-isolated power supplies
- Industrial control systems

## Conclusion

The Power Integrations TOP103YN is a versatile and efficient power supply controller that offers a range of features and protections, making it an excellent choice for designers looking to create reliable and compact power supply solutions. Its high voltage operation, integrated protections, and low standby power consumption make it particularly appealing for modern electronic applications where efficiency and reliability are paramount.
TOP103YN Compare Parts
  • TOP103YN vs TOP271KG-TL
  • TOP103YN vs TOP271KG
  • TOP103YN vs TOP271EG
  • TOP103YN vs TOP270VG
  • TOP103YN vs TOP270KG-TL
  • TOP103YN vs TOP270EG
  • TOP103YN vs TOP269VG
  • TOP103YN vs TOP269KG-TL
  • TOP103YN vs TOP269KG
  • TOP103YN vs TOP269EG
  • TOP103YN vs TOP268VG
  • TOP103YN vs TOP268KG-TL
  • TOP103YN vs TOP268KG
  • TOP103YN vs TOP268EG
  • TOP103YN vs TOP267VGAU
  • TOP103YN vs TOP267VG
  • TOP103YN vs TOP267KG-TL
  • TOP103YN vs TOP267KG
  • TOP103YN vs TOP267EG
  • TOP103YN vs TOP266VG
  • TOP103YN vs TOP266KG-TL
  • TOP103YN vs TOP266KG
  • TOP103YN vs TOP266EG
  • TOP103YN vs TOP265VG
  • TOP103YN vs TOP265KG-TL
  • TOP103YN vs TOP265KG
  • TOP103YN vs TOP265EG
  • TOP103YN vs TOP264VG
  • TOP103YN vs TOP264KG-TL
  • TOP103YN vs TOP264KG
  • TOP103YN vs TOP264EG
  • TOP103YN vs TOP262LN
  • TOP103YN vs TOP262EN
  • TOP103YN vs TOP261LN
  • TOP103YN vs TOP261EN
  • TOP103YN vs TOP261EG
  • TOP103YN vs TOP260LN
  • TOP103YN vs TOP260EN
  • TOP103YN vs TOP260EG
  • TOP103YN vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend