A5460572-C
A5460572-C
Active
Description:  Dell A5460572 Compatible 2GB DDR
Manufacturer:  Prolabs Ltd
Datasheet:   A5460572-C Datasheet
History Price: $17.50000
In Stock: 47200
A5460572-C Specification
Specification
Part No
A5460572-C
Category
Memory
Manufacturer
Prolabs Ltd
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Format
-
Technology
-
Memory Size
-
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
5 stars
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4