KT293UT-C
KT293UT-C
Active
Description:  HP KT293UT Compatible 2GB DDR2-8
Manufacturer:  Prolabs Ltd
Datasheet:   KT293UT-C Datasheet
History Price: $17.50000
In Stock: 27600
KT293UT-C Specification
Specification
Part No
KT293UT-C
Category
Memory
Manufacturer
Prolabs Ltd
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Format
-
Technology
-
Memory Size
-
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
5 stars
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
5 stars
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
5 stars
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
5 stars
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
5 stars
2026-04-02 05:18
Perfect. Arrived fast.