☰
3336-52
3336-52
Obsolete
Description:  IC PLL INTEGER-N 3GHZ 48-QFN
Manufacturer:  pSemi
Datasheet:   3336-52 Datasheet
History Price: Obsolete
In Stock: 21640
3336-52 Specification
Specification
Part No
3336-52
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
pSemi
Series
UltraCMOS
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Prescaler, Integer N
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
Yes/Yes
Frequency - Max
3GHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.85V ~ 3.15V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods