☰
3342-56
3342-56
Obsolete
Description:  IC PLL INTEGER-N 3GHZ 20QFN
Manufacturer:  pSemi
Datasheet:   3342-56 Datasheet
History Price: Obsolete
In Stock: 47920
3342-56 Specification
Specification
Part No
3342-56
Category
Clock/Timing - Application Specific
Manufacturer
pSemi
Series
UltraCMOS
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
RF instrumentation systems, Wireless base stations
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
Yes/No
Frequency - Max
3GHz
Voltage - Supply
2.85V ~ 3.15V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.