☰
PE22100A-X
PE22100A-X
Active
Description:  TRANSFORMER DRIVER FOR ISOLATED
Manufacturer:  pSemi
Datasheet:   PE22100A-X Datasheet
History Price: $2.71360
In Stock: 4560
PE22100A-X Specification
Specification
Part No
PE22100A-X
Category
PMIC - Power Management - Specialized
Manufacturer
pSemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Power Supplies
Current - Supply
10.6mA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
12-UFQFN Exposed Pad
Supplier Device Package
12-QFN (2x2)
PE22100A-X PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top